Bipolar (BJT) Transistor NPN 120V 50mA 110MHz 300mW Surface Mount SOT-23-3
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016273-FJV1845EMTF
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 110MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-23
Maximum Current Collector: 50mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 120V
Max Vce (sat): 300mV @ 1mA, 10mA
Collector Cut-off Current(Max): 50nA (ICBO)
Typical Gain (hFE) (Min): 400 @ 1mA, 6V
Maximum Power Dissipation: 300mW
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
NPN Epitaxial Silicon Transistor
NPN BJT Transistor, 120V, 50mA, 110MHz, SOT-23, 3000-REEL Product overview: FJV1845EMTF from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, 50mA, 110MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 120V, 50mA, 110MHz, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FJV1845EMTF can be used for catalog matching and distributor lookup.
TRANS NPN 120V 0.05A SOT23-3
TRANS NPN 120V 0.05A SOT23-3
| DigiKey | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | FJV1845EMTFTR-ND | 016273-FJV1845EMTF | FJV1845EMTF | 276-FJV1845EMTF | FJV1845EMTF | FJV1845EMTF |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - FJV1845EMTF | 120V 50mA 110MHz SOT-23 Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors | |
| Polarity | NPN | NPN; NPN | NPN | NPN | NPN; NPN | |
| Package Type | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT3; SOT23; SOT-23 | SOT23; SOT-23-3 | SOT23; TO-236-3, SC-59, SOT-23-3 | ||
| Packing Method | Tape Reel; Tape & Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||
| IC(max) | 50 milliamps | 50 milliamps | 50 milliamps | |||
| VCEO | 120 volts | 120 volts | 120 volts |