onsemi Single Bipolar Transistors FJT44TF

Description
Bipolar (BJT) Transistor NPN 400V 300mA 2W Surface Mount SOT-223-4
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 400V 300mA 2W Surface Mount SOT-223-4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - FJT44TFDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
FJT44TFDKR-ND
Single Bipolar Transistors FJT44TFDKR-ND
Bipolar (BJT) Transistor NPN 400V 300mA 2W Surface Mount SOT-223-4

Bipolar (BJT) Transistor NPN 400V 300mA 2W Surface Mount SOT-223-4

Buy Now Datasheet
Single Bipolar Transistors - FJT44TFTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
FJT44TFTR-ND
Single Bipolar Transistors FJT44TFTR-ND
Bipolar (BJT) Transistor NPN 400V 300mA 2W Surface Mount SOT-223-4

Bipolar (BJT) Transistor NPN 400V 300mA 2W Surface Mount SOT-223-4

Buy Now Datasheet
Single Bipolar Transistors - FJT44TFCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
FJT44TFCT-ND
Single Bipolar Transistors FJT44TFCT-ND
Bipolar (BJT) Transistor NPN 400V 300mA 2W Surface Mount SOT-223-4

Bipolar (BJT) Transistor NPN 400V 300mA 2W Surface Mount SOT-223-4

Buy Now Datasheet
 - FJT44TF - Rochester Electronics
Newburyport, MA, United States
NPN Epitaxial Silicon Transistor

NPN Epitaxial Silicon Transistor

Supplier's Site Datasheet
Singapore, Singapore
Bipolar Transistor
2087-FJT44TF
Bipolar Transistor 2087-FJT44TF
Bipolar Transistors - BJT NPN Si Transistor Epitaxial Product overview: FJT44TF from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-FJT44TF can be used for catalog matching and distributor lookup.

Bipolar Transistors - BJT NPN Si Transistor Epitaxial Product overview: FJT44TF from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-FJT44TF can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors (BJT) - Single - FJT44TF - 067244-FJT44TF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - FJT44TF
067244-FJT44TF
TRANSISTORS - Transistors (BJT) - Single - FJT44TF 067244-FJT44TF
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067244-FJT44TF Packaging: Reel - TR Mounting: SMD (SMT) Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-223-4 Maximum Current Collector: 300mA VCEO Maximum Collector-Emitter Breakdown Voltage: 400V Max Vce (sat): 750mV @ 5mA, 50mA Collector Cut-off Current(Max): 500nA Typical Gain (hFE) (Min): 50 @ 10mA, 10V Maximum Power Dissipation: 2W Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 4k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 067244-FJT44TF
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-223-4
Maximum Current Collector: 300mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 400V
Max Vce (sat): 750mV @ 5mA, 50mA
Collector Cut-off Current(Max): 500nA
Typical Gain (hFE) (Min): 50 @ 10mA, 10V
Maximum Power Dissipation: 2W
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 4k pcs

Buy Now Datasheet
Trans, Npn, 400V, 0.3A, 150Deg C, 2W; Transistor Polarity Onsemi - 74AC0902 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Npn, 400V, 0.3A, 150Deg C, 2W; Transistor Polarity Onsemi
74AC0902
Trans, Npn, 400V, 0.3A, 150Deg C, 2W; Transistor Polarity Onsemi 74AC0902
TRANS, NPN, 400V, 0.3A, 150DEG C, 2W; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:400V; Transition Frequency ft:-; Power Dissipation Pd:2W; DC Collector Current:300mA; DC Current Gain hFE:40hFE; Transistor Case RoHS Compliant: Yes

TRANS, NPN, 400V, 0.3A, 150DEG C, 2W; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:400V; Transition Frequency ft:-; Power Dissipation Pd:2W; DC Collector Current:300mA; DC Current Gain hFE:40hFE; Transistor Case RoHS Compliant: Yes

Supplier's Site Datasheet
Single Bipolar Transistors - FJT44TF - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
FJT44TF
Single Bipolar Transistors FJT44TF
TRANS NPN 400V 0.3A SOT223-4

TRANS NPN 400V 0.3A SOT223-4

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - FJT44TF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
FJT44TF
Discrete Semiconductor Products - Transistors - Bipolar (BJT) FJT44TF
TRANS NPN 400V 0.3A SOT223-4

TRANS NPN 400V 0.3A SOT223-4

Supplier's Site

Technical Specifications

  DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors RF Transistors Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number FJT44TFDKR-ND FJT44TF 2087-FJT44TF 067244-FJT44TF 74AC0902 FJT44TF FJT44TF
Product Name Single Bipolar Transistors Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - FJT44TF Trans, Npn, 400V, 0.3A, 150Deg C, 2W; Transistor Polarity Onsemi Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN NPN NPN; NPN NPN NPN; NPN
Package Type SOT223; TO-261-4, TO-261AA SOT223; SOT-223-4 / TO-261-4 Reel SOT3; SOT-223-4 TO-3 SOT223; TO-261-4, TO-261AA
Packing Method Tape Reel; Tape & Reel Reel Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 300 milliamps 300 milliamps 300 milliamps
PD 2 milliwatts
Unlock Full Specs
to access all available technical data