onsemi Single Bipolar Transistors FJT44KTF

Description
Bipolar (BJT) Transistor NPN 400V 300mA 2W Surface Mount SOT-223-4
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 400V 300mA 2W Surface Mount SOT-223-4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - FJT44KTFTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
FJT44KTFTR-ND
Single Bipolar Transistors FJT44KTFTR-ND
Bipolar (BJT) Transistor NPN 400V 300mA 2W Surface Mount SOT-223-4

Bipolar (BJT) Transistor NPN 400V 300mA 2W Surface Mount SOT-223-4

Buy Now Datasheet
Single Bipolar Transistors - FJT44KTFDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
FJT44KTFDKR-ND
Single Bipolar Transistors FJT44KTFDKR-ND
Bipolar (BJT) Transistor NPN 400V 300mA 2W Surface Mount SOT-223-4

Bipolar (BJT) Transistor NPN 400V 300mA 2W Surface Mount SOT-223-4

Buy Now Datasheet
Single Bipolar Transistors - FJT44KTFCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
FJT44KTFCT-ND
Single Bipolar Transistors FJT44KTFCT-ND
Bipolar (BJT) Transistor NPN 400V 300mA 2W Surface Mount SOT-223-4

Bipolar (BJT) Transistor NPN 400V 300mA 2W Surface Mount SOT-223-4

Buy Now Datasheet
Singapore, Singapore
500V Bipolar Transistor
2087-FJT44KTF
500V Bipolar Transistor 2087-FJT44KTF
Bipolar Transistors - BJT NPN/500V Product overview: FJT44KTF from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V. Search-friendly keywords include transistor, BJT, switching, amplification, 500V, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-FJT44KTF can be used for catalog matching and distributor lookup.

Bipolar Transistors - BJT NPN/500V Product overview: FJT44KTF from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V. Search-friendly keywords include transistor, BJT, switching, amplification, 500V, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-FJT44KTF can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors (BJT) - Single - FJT44KTF - 1038960-FJT44KTF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - FJT44KTF
1038960-FJT44KTF
TRANSISTORS - Transistors (BJT) - Single - FJT44KTF 1038960-FJT44KTF
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1038960-FJT44KTF Packaging: Reel - TR Mounting: SMD (SMT) Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-223-4 Maximum Current Collector: 300mA VCEO Maximum Collector-Emitter Breakdown Voltage: 400V Max Vce (sat): 750mV @ 5mA, 50mA Collector Cut-off Current(Max): 500nA Typical Gain (hFE) (Min): 50 @ 10mA, 10V Maximum Power Dissipation: 2W Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 2,500

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1038960-FJT44KTF
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-223-4
Maximum Current Collector: 300mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 400V
Max Vce (sat): 750mV @ 5mA, 50mA
Collector Cut-off Current(Max): 500nA
Typical Gain (hFE) (Min): 50 @ 10mA, 10V
Maximum Power Dissipation: 2W
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 2,500

Buy Now Datasheet
Trans, Npn, 400V, 0.3A, 150Deg C, 2W Rohs Compliant Onsemi - 54AH8717 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Npn, 400V, 0.3A, 150Deg C, 2W Rohs Compliant Onsemi
54AH8717
Trans, Npn, 400V, 0.3A, 150Deg C, 2W Rohs Compliant Onsemi 54AH8717
TRANS, NPN, 400V, 0.3A, 150DEG C, 2W ROHS COMPLIANT: YES

TRANS, NPN, 400V, 0.3A, 150DEG C, 2W ROHS COMPLIANT: YES

Supplier's Site Datasheet
Single Bipolar Transistors - FJT44KTF - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
FJT44KTF
Single Bipolar Transistors FJT44KTF
TRANS NPN 400V 0.3A SOT223-4

TRANS NPN 400V 0.3A SOT223-4

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - FJT44KTF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
FJT44KTF
Discrete Semiconductor Products - Transistors - Bipolar (BJT) FJT44KTF
TRANS NPN 400V 0.3A SOT223-4

TRANS NPN 400V 0.3A SOT223-4

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
FJT44KTF
Bipolar Transistors - BJT FJT44KTF
Bipolar Transistors - BJT NPN/500V

Bipolar Transistors - BJT NPN/500V

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number FJT44KTFTR-ND 2087-FJT44KTF 1038960-FJT44KTF 54AH8717 FJT44KTF FJT44KTF FJT44KTF
Product Name Single Bipolar Transistors 500V Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - FJT44KTF Trans, Npn, 400V, 0.3A, 150Deg C, 2W Rohs Compliant Onsemi Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - BJT
Polarity NPN NPN NPN; NPN NPN NPN; NPN
Package Type SOT223; TO-261-4, TO-261AA Reel SOT3; SOT-223-4 TO-3 SOT223; TO-261-4, TO-261AA
Packing Method Reel Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 300 milliamps 300 milliamps 300 milliamps
PD 2 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

0.05A Bipolar Transistor - 283-CA3046 - ERSAELECTRONICS PTE. LTD.
View Details
3 suppliers
Bipolar Transistors - 154970P - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT223; SOT-223
View Details
45 V, 500 mA PNP general-purpose transistors - BC807W,135 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) -500 milliamps
VCEO -45 volts
View Details
7 suppliers
Single, Pre-Biased Bipolar Transistors - BCR198B6327HTLA1TR-ND - DigiKey
Specs
Polarity PNP
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
2 suppliers