onsemi Single Bipolar Transistors FJPF9020TU

Description
Bipolar (BJT) Transistor PNP - Darlington 550V 2A 15W Through Hole TO-220F-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP - Darlington 550V 2A 15W Through Hole TO-220F-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - FJPF9020TU-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
FJPF9020TU-ND
Single Bipolar Transistors FJPF9020TU-ND
Bipolar (BJT) Transistor PNP - Darlington 550V 2A 15W Through Hole TO-220F-3

Bipolar (BJT) Transistor PNP - Darlington 550V 2A 15W Through Hole TO-220F-3

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - FJPF9020TU - 094023-FJPF9020TU - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - FJPF9020TU
094023-FJPF9020TU
TRANSISTORS - Transistors (BJT) - Single - FJPF9020TU 094023-FJPF9020TU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 094023-FJPF9020TU Packaging: Tube/Rail Mounting: Through Hole Transistor Polarity: PNP - Darlington Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220F Maximum Current Collector: 2A VCEO Maximum Collector-Emitter Breakdown Voltage: 550V Max Vce (sat): 1.5V @ 20mA, 1A Collector Cut-off Current(Max): 100μA (ICBO) Typical Gain (hFE) (Min): 400 @ 1A, 4V Maximum Power Dissipation: 15W Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 094023-FJPF9020TU
Packaging: Tube/Rail
Mounting: Through Hole
Transistor Polarity: PNP - Darlington
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220F
Maximum Current Collector: 2A
VCEO Maximum Collector-Emitter Breakdown Voltage: 550V
Max Vce (sat): 1.5V @ 20mA, 1A
Collector Cut-off Current(Max): 100μA (ICBO)
Typical Gain (hFE) (Min): 400 @ 1A, 4V
Maximum Power Dissipation: 15W
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
550V 2A Bipolar Transistor
276-FJPF9020TU
550V 2A Bipolar Transistor 276-FJPF9020TU
PNP BJT 550V 2A TO-220F Darlington Product overview: FJPF9020TU from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 550V, 2A. Search-friendly keywords include transistor, BJT, switching, amplification, 550V, 2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FJPF9020TU can be used for catalog matching and distributor lookup.

PNP BJT 550V 2A TO-220F Darlington Product overview: FJPF9020TU from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 550V, 2A. Search-friendly keywords include transistor, BJT, switching, amplification, 550V, 2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FJPF9020TU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - FJPF9020TU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
FJPF9020TU
Discrete Semiconductor Products - Transistors - Bipolar (BJT) FJPF9020TU
TRANS PNP DARL 550V 2A TO220F-3

TRANS PNP DARL 550V 2A TO220F-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number FJPF9020TU-ND 094023-FJPF9020TU 276-FJPF9020TU FJPF9020TU
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - FJPF9020TU 550V 2A Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP; PNP - Darlington PNP
Package Type TO-220; TO-220-3 Full Pack TO-220; SOT3; TO-220F
IC(max) 2000 milliamps 2000 milliamps
VCEO 550 volts 550 volts
Unlock Full Specs
to access all available technical data