onsemi 750V 6A Bipolar Transistor FJPF6806DTU

Description
TRANS NPN 750V 6A TO-220F Product overview: FJPF6806DTU from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 750V, 6A. Search-friendly keywords include transistor, BJT, switching, amplification, 750V, 6A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FJPF6806DTU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS NPN 750V 6A TO-220F Product overview: FJPF6806DTU from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 750V, 6A. Search-friendly keywords include transistor, BJT, switching, amplification, 750V, 6A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FJPF6806DTU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
750V 6A Bipolar Transistor
276-FJPF6806DTU
750V 6A Bipolar Transistor 276-FJPF6806DTU
TRANS NPN 750V 6A TO-220F Product overview: FJPF6806DTU from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 750V, 6A. Search-friendly keywords include transistor, BJT, switching, amplification, 750V, 6A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FJPF6806DTU can be used for catalog matching and distributor lookup.

TRANS NPN 750V 6A TO-220F Product overview: FJPF6806DTU from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 750V, 6A. Search-friendly keywords include transistor, BJT, switching, amplification, 750V, 6A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FJPF6806DTU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - FJPF6806DTU - 1038958-FJPF6806DTU - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - FJPF6806DTU
1038958-FJPF6806DTU
TRANSISTORS - Transistors (BJT) - Single - FJPF6806DTU 1038958-FJPF6806DTU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1038958-FJPF6806DTU Packaging: Tube/Rail Mounting: Through Hole Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220F Maximum Current Collector: 6A VCEO Maximum Collector-Emitter Breakdown Voltage: 750V Max Vce (sat): 5V @ 1A, 4A Collector Cut-off Current(Max): 1mA Typical Gain (hFE) (Min): 4 @ 4A, 5V Maximum Power Dissipation: 40W Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1038958-FJPF6806DTU
Packaging: Tube/Rail
Mounting: Through Hole
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220F
Maximum Current Collector: 6A
VCEO Maximum Collector-Emitter Breakdown Voltage: 750V
Max Vce (sat): 5V @ 1A, 4A
Collector Cut-off Current(Max): 1mA
Typical Gain (hFE) (Min): 4 @ 4A, 5V
Maximum Power Dissipation: 40W
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Transistors
Product Number 276-FJPF6806DTU 1038958-FJPF6806DTU
Product Name 750V 6A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - FJPF6806DTU
Polarity NPN NPN; NPN
Unlock Full Specs
to access all available technical data