onsemi 500V 5A Bipolar Transistor FJPF5321TU

Description
TRANS NPN 500V 5A TO220F-3 Product overview: FJPF5321TU from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 5A. Search-friendly keywords include transistor, BJT, switching, amplification, 500V, 5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FJPF5321TU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS NPN 500V 5A TO220F-3 Product overview: FJPF5321TU from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 5A. Search-friendly keywords include transistor, BJT, switching, amplification, 500V, 5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FJPF5321TU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
500V 5A Bipolar Transistor
276-FJPF5321TU
500V 5A Bipolar Transistor 276-FJPF5321TU
TRANS NPN 500V 5A TO220F-3 Product overview: FJPF5321TU from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 5A. Search-friendly keywords include transistor, BJT, switching, amplification, 500V, 5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FJPF5321TU can be used for catalog matching and distributor lookup.

TRANS NPN 500V 5A TO220F-3 Product overview: FJPF5321TU from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 5A. Search-friendly keywords include transistor, BJT, switching, amplification, 500V, 5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FJPF5321TU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - FJPF5321TU - 774598-FJPF5321TU - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - FJPF5321TU
774598-FJPF5321TU
TRANSISTORS - Transistors (BJT) - Single - FJPF5321TU 774598-FJPF5321TU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 774598-FJPF5321TU Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 150°C (TJ) Package: TO-220-3 Full Pack Power - Max: 40W Transistor Type: NPN Frequency - Transition: 14MHz Part Status: Obsolete(EOL) Family Name: FJPF5321 Categories: Discrete Semiconductor Products Manufacturer Package: TO-220F Current - Collector (Ic) (Maximum): 5A Voltage - Collector Emitter Breakdown (Maximum): 500V Vce Saturation (Maximum) @ Ib, Ic: 1V @ 600mA, 3A Current - Collector Cutoff (Maximum): 100μA (ICBO) DC Current Gain (hFE) (Minimum) @ Ic, Vce: 15 @ 600mA, 5V Alternative Parts (Cross-Reference): 2SC4054-4112; 2SC3795; 2SC4054-7012; 2SC4054-7000; Introduction Date: December 30, 2003 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 774598-FJPF5321TU
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 150°C (TJ)
Package: TO-220-3 Full Pack
Power - Max: 40W
Transistor Type: NPN
Frequency - Transition: 14MHz
Part Status: Obsolete(EOL)
Family Name: FJPF5321
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220F
Current - Collector (Ic) (Maximum): 5A
Voltage - Collector Emitter Breakdown (Maximum): 500V
Vce Saturation (Maximum) @ Ib, Ic: 1V @ 600mA, 3A
Current - Collector Cutoff (Maximum): 100μA (ICBO)
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 15 @ 600mA, 5V
Alternative Parts (Cross-Reference): 2SC4054-4112; 2SC3795; 2SC4054-7012; 2SC4054-7000;
Introduction Date: December 30, 2003
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - FJPF5321TU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
FJPF5321TU
Discrete Semiconductor Products - Transistors - Bipolar (BJT) FJPF5321TU
TRANS NPN 500V 5A TO220F-3

TRANS NPN 500V 5A TO220F-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-FJPF5321TU 774598-FJPF5321TU FJPF5321TU
Product Name 500V 5A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - FJPF5321TU Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type Tube TO-220; SOT3 TO-220; TO-220F-3
Packing Method Tube Tube; Tube Tube; Tube
VCEO 500 volts 500 volts
TJ 150 C (302 F) 150 C (302 F)
Polarity NPN
Unlock Full Specs
to access all available technical data