onsemi Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single FJPF5200RTU

Description
Win Source Part Number: 1164445-FJPF5200RTU Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Tube Standard Package: 50 Power - Max: 50 W Voltage - Collector Emitter Breakdown (Max): 250 V Current - Collector (Ic) (Max): 17 A Transistor Type: NPN Vce Saturation (Max) @ Ib, Ic: 3V @ 800mA, 8A Current - Collector Cutoff (Max): 5µA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 55 @ 1A, 5V Frequency - Transition: 30MHz Mounting Type: Through Hole Package / Case: TO-220-3 Full Pack Supplier Device Package: TO-220F-3 Temperature Range - Operating: -50°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0075 Mfr: onsemi Base Product Number: FJPF52 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1164445-FJPF5200RTU Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Tube Standard Package: 50 Power - Max: 50 W Voltage - Collector Emitter Breakdown (Max): 250 V Current - Collector (Ic) (Max): 17 A Transistor Type: NPN Vce Saturation (Max) @ Ib, Ic: 3V @ 800mA, 8A Current - Collector Cutoff (Max): 5µA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 55 @ 1A, 5V Frequency - Transition: 30MHz Mounting Type: Through Hole Package / Case: TO-220-3 Full Pack Supplier Device Package: TO-220F-3 Temperature Range - Operating: -50°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0075 Mfr: onsemi Base Product Number: FJPF52 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 1164445-FJPF5200RTU - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
1164445-FJPF5200RTU
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 1164445-FJPF5200RTU
Win Source Part Number: 1164445-FJPF5200RTU Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Tube Standard Package: 50 Power - Max: 50 W Voltage - Collector Emitter Breakdown (Max): 250 V Current - Collector (Ic) (Max): 17 A Transistor Type: NPN Vce Saturation (Max) @ Ib, Ic: 3V @ 800mA, 8A Current - Collector Cutoff (Max): 5µA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 55 @ 1A, 5V Frequency - Transition: 30MHz Mounting Type: Through Hole Package / Case: TO-220-3 Full Pack Supplier Device Package: TO-220F-3 Temperature Range - Operating: -50°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0075 Mfr: onsemi Base Product Number: FJPF52 Product Status: Obsolete

Win Source Part Number: 1164445-FJPF5200RTU
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Package: Tube
Standard Package: 50
Power - Max: 50 W
Voltage - Collector Emitter Breakdown (Max): 250 V
Current - Collector (Ic) (Max): 17 A
Transistor Type: NPN
Vce Saturation (Max) @ Ib, Ic: 3V @ 800mA, 8A
Current - Collector Cutoff (Max): 5µA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 55 @ 1A, 5V
Frequency - Transition: 30MHz
Mounting Type: Through Hole
Package / Case: TO-220-3 Full Pack
Supplier Device Package: TO-220F-3
Temperature Range - Operating: -50°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075
Mfr: onsemi
Base Product Number: FJPF52
Product Status: Obsolete

Buy Now Datasheet
Single Bipolar Transistors - FJPF5200RTU-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
FJPF5200RTU-ND
Single Bipolar Transistors FJPF5200RTU-ND
Bipolar (BJT) Transistor NPN 250V 17A 30MHz 50W Through Hole TO-220F-3

Bipolar (BJT) Transistor NPN 250V 17A 30MHz 50W Through Hole TO-220F-3

Buy Now Datasheet
Singapore, Singapore
Bipolar Transistor
276-FJPF5200RTU
Bipolar Transistor 276-FJPF5200RTU
Power Bipolar Transistor Product overview: FJPF5200RTU from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FJPF5200RTU can be used for catalog matching and distributor lookup.

Power Bipolar Transistor Product overview: FJPF5200RTU from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FJPF5200RTU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - FJPF5200RTU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
FJPF5200RTU
Discrete Semiconductor Products - Transistors - Bipolar (BJT) FJPF5200RTU
TRANS NPN 250V 17A TO220F-3

TRANS NPN 250V 17A TO220F-3

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 1164445-FJPF5200RTU FJPF5200RTU-ND 276-FJPF5200RTU FJPF5200RTU
Product Name Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Single Bipolar Transistors Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN NPN
Package Type TO-220; SOT3 TO-220; TO-220-3 Full Pack
IC(max) 17000 milliamps 17000 milliamps 17000 milliamps
Power Gain 55 dB
Operating Frequency 30 MHz
Unlock Full Specs
to access all available technical data