onsemi TRANSISTORS - Transistors (BJT) - Single - FJPF5200OTU FJPF5200OTU

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1174355-FJPF5200OTU Packaging: Tube Mounting Style: Through Hole Transistor Type: NPN Frequency - Transition: 30MHz Categories: Discrete Semiconductor Products Supplier Device Package: TO-220F Status: Obsolete Temperature Range - Operating: -50°C ~ 150°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: TO-220-3 Full Pack Current - Collector (Ic) (Maximum): 17A Voltage - Collector Emitter Breakdown (Maximum): 250V Current - Collector Cutoff (Maximum): 5μA (ICBO) Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 3V at 800mA, 8A DC Current Gain (hFE) (Minimum) at Ic, Vce: 80 at 1A, 5V Maximum Power: 50W
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1174355-FJPF5200OTU Packaging: Tube Mounting Style: Through Hole Transistor Type: NPN Frequency - Transition: 30MHz Categories: Discrete Semiconductor Products Supplier Device Package: TO-220F Status: Obsolete Temperature Range - Operating: -50°C ~ 150°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: TO-220-3 Full Pack Current - Collector (Ic) (Maximum): 17A Voltage - Collector Emitter Breakdown (Maximum): 250V Current - Collector Cutoff (Maximum): 5μA (ICBO) Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 3V at 800mA, 8A DC Current Gain (hFE) (Minimum) at Ic, Vce: 80 at 1A, 5V Maximum Power: 50W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - FJPF5200OTU - 1174355-FJPF5200OTU - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - FJPF5200OTU
1174355-FJPF5200OTU
TRANSISTORS - Transistors (BJT) - Single - FJPF5200OTU 1174355-FJPF5200OTU
Manufacturer: ON Semiconductor Win Source Part Number: 1174355-FJPF5200OTU Packaging: Tube Mounting Style: Through Hole Transistor Type: NPN Frequency - Transition: 30MHz Categories: Discrete Semiconductor Products Supplier Device Package: TO-220F Status: Obsolete Temperature Range - Operating: -50°C ~ 150°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: TO-220-3 Full Pack Current - Collector (Ic) (Maximum): 17A Voltage - Collector Emitter Breakdown (Maximum): 250V Current - Collector Cutoff (Maximum): 5μA (ICBO) Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 3V at 800mA, 8A DC Current Gain (hFE) (Minimum) at Ic, Vce: 80 at 1A, 5V Maximum Power: 50W

Manufacturer: ON Semiconductor
Win Source Part Number: 1174355-FJPF5200OTU
Packaging: Tube
Mounting Style: Through Hole
Transistor Type: NPN
Frequency - Transition: 30MHz
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220F
Status: Obsolete
Temperature Range - Operating: -50°C ~ 150°C
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: TO-220-3 Full Pack
Current - Collector (Ic) (Maximum): 17A
Voltage - Collector Emitter Breakdown (Maximum): 250V
Current - Collector Cutoff (Maximum): 5μA (ICBO)
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 3V at 800mA, 8A
DC Current Gain (hFE) (Minimum) at Ic, Vce: 80 at 1A, 5V
Maximum Power: 50W

Buy Now
Single Bipolar Transistors - FJPF5200OTU-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
FJPF5200OTU-ND
Single Bipolar Transistors FJPF5200OTU-ND
Bipolar (BJT) Transistor NPN 250V 17A 30MHz 50W Through Hole TO-220F-3

Bipolar (BJT) Transistor NPN 250V 17A 30MHz 50W Through Hole TO-220F-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - FJPF5200OTU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
FJPF5200OTU
Discrete Semiconductor Products - Transistors - Bipolar (BJT) FJPF5200OTU
TRANS NPN 250V 17A TO220F-3

TRANS NPN 250V 17A TO220F-3

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transistors Transistors Bipolar RF Transistors
Product Number 1174355-FJPF5200OTU FJPF5200OTU-ND FJPF5200OTU
Product Name TRANSISTORS - Transistors (BJT) - Single - FJPF5200OTU Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN
Package Type TO-220; SOT3 TO-220; TO-220-3 Full Pack
Packing Method Tube; Tube Tube; Tube
TJ -50 to 150 C (-58 to 302 F)
Power Gain 80 dB
Unlock Full Specs
to access all available technical data