Bipolar (BJT) Transistor NPN 800V 3A 15MHz 40W Through Hole TO-220F-3
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 067243-FJPF5027RTU
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Transition: 15MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220F
Maximum Current Collector: 3A
VCEO Maximum Collector-Emitter Breakdown Voltage: 800V
Max Vce (sat): 2V @ 300mA, 1.5A
Collector Cut-off Current(Max): 10μA (ICBO)
Typical Gain (hFE) (Min): 15 @ 200mA, 5V
Maximum Power Dissipation: 40W
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs
Bipolar Transistors - BJT NPN 11 00V/3A Product overview: FJPF5027RTU from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 00V, 3A. Search-friendly keywords include transistor, BJT, switching, amplification, 00V, 3A, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-FJPF5027RTU can be used for catalog matching and distributor lookup.
NPN Silicon Transistor
NPN Silicon Transistor
Bipolar Transistors - BJT NPN 11 00V/3A
POWER BIPOLAR TRANSISTOR, 3A, NP
TRANS NPN 800V 3A TO220F-3
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | FJPF5027RTU-ND | 067243-FJPF5027RTU | 2087-FJPF5027RTU | FJPF5027RTU | FJPF5027RTU | FJPF5027RTU | FJPF5027RTU |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - FJPF5027RTU | 00V 3A Bipolar Transistor | Bipolar Transistors - BJT | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | NPN | NPN; NPN | NPN | NPN | NPN; NPN | ||
| Package Type | TO-220; TO-220-3 Full Pack | TO-220; SOT3; TO-220F | Tube | TO-220; TO-220-3 FullPak | TO-220; TO-220-3 Full Pack | ||
| Packing Method | Tube | Tube; Tube | Tube; Tube | ||||
| IC(max) | 5000 milliamps | 3000 milliamps | 3000 milliamps | ||||
| fT | 15 MHz |