Bipolar Transistors - BJT NPN Silicon Trans Product overview: FJPF5027OTU from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-FJPF5027OTU can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 806728-FJPF5027OTU
Packaging: Tube
Mounting Style: Through Hole
Power - Max: 40W
Transistor Type: NPN
Frequency - Transition: 15MHz
Supplier Device Package: TO-220F
Temperature Range - Operating: 150°C
Manufacturer Package: TO-220-3 Full Pack
Current - Collector (Ic) (Maximum): 3A
Voltage - Collector Emitter Breakdown (Maximum): 800V
Current - Collector Cutoff (Maximum): 10μA (ICBO)
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 2V at 300mA, 1.5A
Part Number Series: FJPF5027
DC Current Gain (hFE) (Min) at Ic, Vce: 20 at 200mA, 5V
Bipolar (BJT) Transistor NPN 800V 3A 15MHz 40W Through Hole TO-220F-3
Bipolar Transistors - BJT NPN Silicon Trans
FJPF Series NPN 40 W 800 V 3 A Flange Mount Power Transistor - TO-220F
TRANS, NPN, 800V, 3A, 150DEG C, 40W ROHS COMPLIANT: YES
TRANS NPN 800V 3A TO220F-3
TRANS NPN 800V 3A TO220F-3
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 2087-FJPF5027OTU | 806728-FJPF5027OTU | FJPF5027OTU-ND | FJPF5027OTU | 598-FJPF5027OTU | 54AH8714 | FJPF5027OTU | FJPF5027OTU |
| Product Name | Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - FJPF5027OTU | Single Bipolar Transistors | Bipolar Transistors - BJT | FJPF Series NPN 40 W 800 V 3 A Flange Mount Power Transistor - TO-220F | Trans, Npn, 800V, 3A, 150Deg C, 40W Rohs Compliant Onsemi | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors |
| Polarity | NPN | NPN | NPN | NPN; NPN | NPN | NPN; NPN | ||
| Package Type | Tube | TO-220; SOT3 | TO-220; TO-220-3 Full Pack | TO-3 | TO-220; TO-220-3 Full Pack | |||
| Packing Method | Tube | Tube; Tube | ||||||
| IC(max) | 3000 milliamps | 3000 milliamps | 3000 milliamps | |||||
| fT | 15 MHz |