Bipolar (BJT) Transistor NPN 500V 5A 15MHz 40W Through Hole TO-220F-3
TRANS NPN 500V 5A TO220F-3
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | FJPF5021Y-ND | FJPF5021Y |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN |