onsemi Single Bipolar Transistors FJPF5021OTU

Description
Bipolar (BJT) Transistor NPN 500V 5A 15MHz 40W Through Hole TO-220F-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 500V 5A 15MHz 40W Through Hole TO-220F-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - FJPF5021OTU-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
FJPF5021OTU-ND
Single Bipolar Transistors FJPF5021OTU-ND
Bipolar (BJT) Transistor NPN 500V 5A 15MHz 40W Through Hole TO-220F-3

Bipolar (BJT) Transistor NPN 500V 5A 15MHz 40W Through Hole TO-220F-3

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - FJPF5021OTU - 871995-FJPF5021OTU - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - FJPF5021OTU
871995-FJPF5021OTU
TRANSISTORS - Transistors (BJT) - Single - FJPF5021OTU 871995-FJPF5021OTU
Manufacturer: ON Semiconductor Win Source Part Number: 871995-FJPF5021OTU Operating Temperature Range: 150°C (TJ) Features: Bipolar (BJT) Transistor NPN 15MHz Through Hole TO-220F-3 Package: TO-220-3 Full Pack Package: Tube Mounting: Through Hole Family Name: FJPF5021 Categories: Discrete Semiconductor Products Case / Package: TO-220F-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 50 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: ON Semiconductor
Win Source Part Number: 871995-FJPF5021OTU
Operating Temperature Range: 150°C (TJ)
Features: Bipolar (BJT) Transistor NPN 15MHz Through Hole TO-220F-3
Package: TO-220-3 Full Pack
Package: Tube
Mounting: Through Hole
Family Name: FJPF5021
Categories: Discrete Semiconductor Products
Case / Package: TO-220F-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 50 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
FJPF5021OTU
Bipolar Transistors - BJT FJPF5021OTU
Bipolar Transistors - BJT NPN Sil Transistor

Bipolar Transistors - BJT NPN Sil Transistor

Buy Now Datasheet
Trans, Npn, 500V, 5A, 150Deg C, 40W; Transistor Polarity Onsemi - 84H4631 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Npn, 500V, 5A, 150Deg C, 40W; Transistor Polarity Onsemi
84H4631
Trans, Npn, 500V, 5A, 150Deg C, 40W; Transistor Polarity Onsemi 84H4631
TRANS, NPN, 500V, 5A, 150DEG C, 40W; Transistor Polarity:NPN; Collector Emitter Voltage Max:500V; Continuous Collector Current:5A; Power Dissipation:40W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:15MHzRoHS Compliant: Yes

TRANS, NPN, 500V, 5A, 150DEG C, 40W; Transistor Polarity:NPN; Collector Emitter Voltage Max:500V; Continuous Collector Current:5A; Power Dissipation:40W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:15MHzRoHS Compliant: Yes

Supplier's Site Datasheet
Single Bipolar Transistors - FJPF5021OTU - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
FJPF5021OTU
Single Bipolar Transistors FJPF5021OTU
TRANS NPN 500V 5A TO220F-3

TRANS NPN 500V 5A TO220F-3

Supplier's Site Datasheet
TRANS NPN 500V 5A TO-220F - 598-FJPF5021OTU - Utmel Electronic Limited
Hong Kong, China
TRANS NPN 500V 5A TO-220F
598-FJPF5021OTU
TRANS NPN 500V 5A TO-220F 598-FJPF5021OTU
TRANS NPN 500V 5A TO-220F

TRANS NPN 500V 5A TO-220F

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - FJPF5021OTU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
FJPF5021OTU
Discrete Semiconductor Products - Transistors - Bipolar (BJT) FJPF5021OTU
TRANS NPN 500V 5A TO220F-3

TRANS NPN 500V 5A TO220F-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global) Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number FJPF5021OTU-ND 871995-FJPF5021OTU FJPF5021OTU 84H4631 FJPF5021OTU 598-FJPF5021OTU FJPF5021OTU
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - FJPF5021OTU Bipolar Transistors - BJT Trans, Npn, 500V, 5A, 150Deg C, 40W; Transistor Polarity Onsemi Single Bipolar Transistors TRANS NPN 500V 5A TO-220F Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN NPN NPN; NPN NPN; NPN
Package Type TO-220; TO-220-3 Full Pack TO-220; SOT3; TO-220F-3 TO-3 TO-220; TO-220-3 Full Pack
Transistor Type Trans, Npn, 500V, 5A, 150Deg C, 40W; Transistor Polarity Onsemi
IC(max) 5000 milliamps 5000 milliamps
VCEO 500 volts 500 volts
Unlock Full Specs
to access all available technical data