Bipolar (BJT) Transistor NPN 400V 4A 4MHz 30W Through Hole TO-220F-3
POWER BIPOLAR TRANSISTOR, 4A, 40 Product overview: FJPF3305H2TU from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A. Search-friendly keywords include transistor, BJT, switching, amplification, 4A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FJPF3305H2TU can be used for catalog matching and distributor lookup.
NPN Silicon Transistor
NPN Silicon Transistor
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 067241-FJPF3305H2TU
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Transition: 4MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220F
Maximum Current Collector: 4A
VCEO Maximum Collector-Emitter Breakdown Voltage: 400V
Max Vce (sat): 1V @ 1A, 4A
Collector Cut-off Current(Max): 1μA (ICBO)
Typical Gain (hFE) (Min): 26 @ 1A, 5V
Maximum Power Dissipation: 30W
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs
TRANS NPN 400V 4A TO220F-3
Bipolar Transistors - BJT NPN 7 0V/4A
| DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | FJPF3305H2TU-ND | 276-FJPF3305H2TU | FJPF3305H2TU | 067241-FJPF3305H2TU | FJPF3305H2TU | FJPF3305H2TU |
| Product Name | Single Bipolar Transistors | 4A Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - FJPF3305H2TU | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT | |
| Polarity | NPN | NPN | NPN | NPN; NPN | ||
| Package Type | TO-220; TO-220-3 Full Pack | Bulk | TO-220; TO-220-3 FullPak | TO-220; SOT3; TO-220F | ||
| Packing Method | Bulk | Tube; Tube | Tube; Tube | |||
| IC(max) | 4000 milliamps | 4000 milliamps |