Bipolar Transistors - BJT NPN Silicon Trans Product overview: FJPF3305H1TU from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-FJPF3305H1TU can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 067240-FJPF3305H1TU
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Transition: 4MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220F
Maximum Current Collector: 4A
VCEO Maximum Collector-Emitter Breakdown Voltage: 400V
Max Vce (sat): 1V @ 1A, 4A
Collector Cut-off Current(Max): 1μA (ICBO)
Typical Gain (hFE) (Min): 19 @ 1A, 5V
Maximum Power Dissipation: 30W
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs
NPN Silicon Transistor
Bipolar (BJT) Transistor NPN 400V 4A 4MHz 30W Through Hole TO-220F-3
Bipolar Transistors - BJT NPN Silicon Trans
TRANS NPN 400V 4A TO220F-3
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 2087-FJPF3305H1TU | 067240-FJPF3305H1TU | FJPF3305H1TU | FJPF3305H1TU-ND | FJPF3305H1TU | FJPF3305H1TU |
| Product Name | Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - FJPF3305H1TU | Single Bipolar Transistors | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | NPN | NPN; NPN | NPN | NPN | ||
| Package Type | Tube | TO-220; SOT3; TO-220F | TO-220; TO-220-3 FullPak | TO-220; TO-220-3 Full Pack | ||
| Packing Method | Tube | Tube; Tube | Tube; Tube | |||
| IC(max) | 4000 milliamps | 4000 milliamps |