Bipolar (BJT) Transistor PNP 230V 15A 30MHz 50W Through Hole TO-220F-3
TRANS PNP 230V 15A TO220F-3
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | FJPF1943RTU-ND | FJPF1943RTU |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP |