NPN Silicon Transistor
NPN Silicon Transistor
NPN BJT Transistor | 400V VCEO | 12A IC | TO-220 Product overview: FJPF13009H2TU from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 12A, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 400V, 12A, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FJPF13009H2TU can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 400V 12A 4MHz 50W Through Hole TO-220F-3
Bipolar (BJT) Transistor NPN 400V 12A 4MHz 50W Through Hole TO-220F-3
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 067238-FJPF13009H2TU
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Transition: 4MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220F
Maximum Current Collector: 12A
VCEO Maximum Collector-Emitter Breakdown Voltage: 400V
Max Vce (sat): 3V @ 3A, 12A
Typical Gain (hFE) (Min): 8 @ 5A, 5V
Maximum Power Dissipation: 50W
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs
TRANS NPN 400V 12A TO220F-3
Bipolar Transistors - BJT 700V/400 /12A/NPN
TRANS NPN 400V 12A TO220F-3
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | RF Transistors | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | FJPF13009H2TU | 276-FJPF13009H2TU | FJPF13009H2TU-ND | 067238-FJPF13009H2TU | FJPF13009H2TU | FJPF13009H2TU | FJPF13009H2TU |
| Product Name | 400V 12A TO-220 Bipolar Transistor | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - FJPF13009H2TU | Single Bipolar Transistors | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | NPN | NPN | NPN | NPN; NPN | NPN; NPN | ||
| Package Type | TO-220; TO-220-3 FullPak | TO-220; TO-220-3 Full Pack | TO-220; SOT3; TO-220F | TO-220; TO-220-3 Full Pack | |||
| Packing Method | Tube; Tube | Tube; Tube,Tube | |||||
| IC(max) | 12000 milliamps | 12000 milliamps | 12000 milliamps | ||||
| VCEO | 400 volts | 400 volts | 400 volts |