Bipolar (BJT) Transistor NPN 400V 8A 4MHz 40W Through Hole TO-220F-3
TRANS NPN 400V 8A TO220F-3
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | FJPF13007TTU-ND | FJPF13007TTU |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN |