onsemi TRANSISTORS - Transistors (BJT) - Single - FJPF13007H2 FJPF13007H2

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1174352-FJPF13007H2 Packaging: Bulk Mounting Style: Through Hole Transistor Type: NPN Frequency - Transition: 4MHz Categories: Discrete Semiconductor Products Supplier Device Package: TO-220F Status: Obsolete Temperature Range - Operating: 150°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: TO-220-3 Full Pack Current - Collector (Ic) (Maximum): 8A Voltage - Collector Emitter Breakdown (Maximum): 400V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Family Part Number: FJPF13007 Manufacturer Pack Quantity: 200 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 3V at 2A, 8A DC Current Gain (hFE) (Minimum) at Ic, Vce: 26 at 2A, 5V Maximum Power: 40W
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1174352-FJPF13007H2 Packaging: Bulk Mounting Style: Through Hole Transistor Type: NPN Frequency - Transition: 4MHz Categories: Discrete Semiconductor Products Supplier Device Package: TO-220F Status: Obsolete Temperature Range - Operating: 150°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: TO-220-3 Full Pack Current - Collector (Ic) (Maximum): 8A Voltage - Collector Emitter Breakdown (Maximum): 400V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Family Part Number: FJPF13007 Manufacturer Pack Quantity: 200 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 3V at 2A, 8A DC Current Gain (hFE) (Minimum) at Ic, Vce: 26 at 2A, 5V Maximum Power: 40W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - FJPF13007H2 - 1174352-FJPF13007H2 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - FJPF13007H2
1174352-FJPF13007H2
TRANSISTORS - Transistors (BJT) - Single - FJPF13007H2 1174352-FJPF13007H2
Manufacturer: ON Semiconductor Win Source Part Number: 1174352-FJPF13007H2 Packaging: Bulk Mounting Style: Through Hole Transistor Type: NPN Frequency - Transition: 4MHz Categories: Discrete Semiconductor Products Supplier Device Package: TO-220F Status: Obsolete Temperature Range - Operating: 150°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: TO-220-3 Full Pack Current - Collector (Ic) (Maximum): 8A Voltage - Collector Emitter Breakdown (Maximum): 400V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Family Part Number: FJPF13007 Manufacturer Pack Quantity: 200 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 3V at 2A, 8A DC Current Gain (hFE) (Minimum) at Ic, Vce: 26 at 2A, 5V Maximum Power: 40W

Manufacturer: ON Semiconductor
Win Source Part Number: 1174352-FJPF13007H2
Packaging: Bulk
Mounting Style: Through Hole
Transistor Type: NPN
Frequency - Transition: 4MHz
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220F
Status: Obsolete
Temperature Range - Operating: 150°C
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: TO-220-3 Full Pack
Current - Collector (Ic) (Maximum): 8A
Voltage - Collector Emitter Breakdown (Maximum): 400V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Family Part Number: FJPF13007
Manufacturer Pack Quantity: 200
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 3V at 2A, 8A
DC Current Gain (hFE) (Minimum) at Ic, Vce: 26 at 2A, 5V
Maximum Power: 40W

Buy Now
Single Bipolar Transistors - FJPF13007H2-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
FJPF13007H2-ND
Single Bipolar Transistors FJPF13007H2-ND
Bipolar (BJT) Transistor NPN 400V 8A 4MHz 40W Through Hole TO-220F-3

Bipolar (BJT) Transistor NPN 400V 8A 4MHz 40W Through Hole TO-220F-3

Buy Now Datasheet
Singapore, Singapore
Bipolar Transistor
276-FJPF13007H2
Bipolar Transistor 276-FJPF13007H2
Small Signal Bipolar Transistor Product overview: FJPF13007H2 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FJPF13007H2 can be used for catalog matching and distributor lookup.

Small Signal Bipolar Transistor Product overview: FJPF13007H2 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FJPF13007H2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - FJPF13007H2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
FJPF13007H2
Discrete Semiconductor Products - Transistors - Bipolar (BJT) FJPF13007H2
TRANS NPN 400V 8A TO220F-3

TRANS NPN 400V 8A TO220F-3

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 1174352-FJPF13007H2 FJPF13007H2-ND 276-FJPF13007H2 FJPF13007H2
Product Name TRANSISTORS - Transistors (BJT) - Single - FJPF13007H2 Single Bipolar Transistors Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN NPN
Package Type TO-220; SOT3 TO-220; TO-220-3 Full Pack
Packing Method Bulk; Bulk Bulk; Bulk
TJ 150 C (302 F) -65 C (-85 F)
Power Gain 26 dB
Unlock Full Specs
to access all available technical data