Bipolar (BJT) Transistor NPN - Darlington 275V 4A 40W Through Hole TO-220-3
TRANS NPN DARL 275V 4A TO220-3
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | FJP9100TU-ND | FJP9100TU |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN |