onsemi Single Bipolar Transistors FJP5555TU

Description
Bipolar (BJT) Transistor NPN 400V 5A 75W Through Hole TO-220-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 400V 5A 75W Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - FJP5555TU-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
FJP5555TU-ND
Single Bipolar Transistors FJP5555TU-ND
Bipolar (BJT) Transistor NPN 400V 5A 75W Through Hole TO-220-3

Bipolar (BJT) Transistor NPN 400V 5A 75W Through Hole TO-220-3

Buy Now Datasheet
Singapore, Singapore
400V 5A TO220 Bipolar Transistor
276-FJP5555TU
400V 5A TO220 Bipolar Transistor 276-FJP5555TU
TRANS NPN 400V 5A TO220-3 Product overview: FJP5555TU from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 5A, TO220. Search-friendly keywords include transistor, BJT, switching, amplification, 400V, 5A, TO220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FJP5555TU can be used for catalog matching and distributor lookup.

TRANS NPN 400V 5A TO220-3 Product overview: FJP5555TU from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 5A, TO220. Search-friendly keywords include transistor, BJT, switching, amplification, 400V, 5A, TO220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FJP5555TU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - FJP5555TU - 067234-FJP5555TU - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - FJP5555TU
067234-FJP5555TU
TRANSISTORS - Transistors (BJT) - Single - FJP5555TU 067234-FJP5555TU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067234-FJP5555TU Packaging: Tube/Rail Mounting: Through Hole Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220-3 Maximum Current Collector: 5A VCEO Maximum Collector-Emitter Breakdown Voltage: 400V Max Vce (sat): 1.5V @ 1A, 3.5A Typical Gain (hFE) (Min): 20 @ 800mA, 3V Maximum Power Dissipation: 75W Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 067234-FJP5555TU
Packaging: Tube/Rail
Mounting: Through Hole
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220-3
Maximum Current Collector: 5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 400V
Max Vce (sat): 1.5V @ 1A, 3.5A
Typical Gain (hFE) (Min): 20 @ 800mA, 3V
Maximum Power Dissipation: 75W
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet
 - FJP5555TU - Rochester Electronics
Newburyport, MA, United States
NPN Silicon Transistor

NPN Silicon Transistor

Supplier's Site Datasheet
 - FJP5555TU - Rochester Electronics
Newburyport, MA, United States
NPN Silicon Transistor

NPN Silicon Transistor

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
FJP5555TU
Bipolar Transistors - BJT FJP5555TU
Bipolar Transistors - BJT NPN Silicon

Bipolar Transistors - BJT NPN Silicon

Buy Now Datasheet
TRANS NPN 400V 5A TO220 - 598-FJP5555TU - Utmel Electronic Limited
Hong Kong, China
TRANS NPN 400V 5A TO220
598-FJP5555TU
TRANS NPN 400V 5A TO220 598-FJP5555TU
TRANS NPN 400V 5A TO220

TRANS NPN 400V 5A TO220

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - FJP5555TU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
FJP5555TU
Discrete Semiconductor Products - Transistors - Bipolar (BJT) FJP5555TU
TRANS NPN 400V 5A TO220-3

TRANS NPN 400V 5A TO220-3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics VAST STOCK CO., LIMITED Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Transistors RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number FJP5555TU-ND 276-FJP5555TU 067234-FJP5555TU FJP5555TU FJP5555TU 598-FJP5555TU FJP5555TU
Product Name Single Bipolar Transistors 400V 5A TO220 Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - FJP5555TU Bipolar Transistors - BJT TRANS NPN 400V 5A TO220 Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN NPN; NPN NPN NPN; NPN
Package Type TO-220; TO-220-3 Bulk TO-220; SOT3; TO-220-3 TO-220; TO-220-3
Packing Method Bulk Tube; Tube Tube; Tube
IC(max) 5000 milliamps 5000 milliamps
Unlock Full Specs
to access all available technical data