Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 774597-FJP5554TU
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 150°C (TJ)
Package: TO-220-3
Power - Max: 70W
Transistor Type: NPN
Family Name: FJP5554
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220-3
Current - Collector (Ic) (Maximum): 4A
Voltage - Collector Emitter Breakdown (Maximum): 400V
Vce Saturation (Maximum) @ Ib, Ic: 1.5V @ 1A, 3.5A
Current - Collector Cutoff (Maximum): 250μA
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 20 @ 800mA, 3V
Alternative Parts (Cross-Reference): BULB742C; BUL742C; BUJD203A; TSC128DCZ;
Introduction Date: October 20, 2005
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs
Bipolar (BJT) Transistor NPN 400V 4A 70W Through Hole TO-220-3
TRANS NPN 400V 4A TO220-3
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 774597-FJP5554TU | FJP5554TU-ND | FJP5554TU |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - FJP5554TU | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | |
| Package Type | TO-220; SOT3 | TO-220; TO-220-3 | |
| Packing Method | Tube; Tube | Tube; Tube | |
| IC(max) | 0.2500 milliamps | 4000 milliamps |