onsemi Single Bipolar Transistors FJP5304DTU

Description
Bipolar (BJT) Transistor NPN 400V 4A 70W Through Hole TO-220-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 400V 4A 70W Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - FJP5304DTU-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
FJP5304DTU-ND
Single Bipolar Transistors FJP5304DTU-ND
Bipolar (BJT) Transistor NPN 400V 4A 70W Through Hole TO-220-3

Bipolar (BJT) Transistor NPN 400V 4A 70W Through Hole TO-220-3

Buy Now Datasheet
 - FJP5304DTU - Rochester Electronics
Newburyport, MA, United States
NPN Triple Diffused Planar Silicon Transistor

NPN Triple Diffused Planar Silicon Transistor

Supplier's Site Datasheet
Singapore, Singapore
Bipolar Transistor
2087-FJP5304DTU
Bipolar Transistor 2087-FJP5304DTU
Bipolar Transistors - BJT NPN Triple Diffused Planar Silicon Product overview: FJP5304DTU from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-FJP5304DTU can be used for catalog matching and distributor lookup.

Bipolar Transistors - BJT NPN Triple Diffused Planar Silicon Product overview: FJP5304DTU from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-FJP5304DTU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - FJP5304DTU - 093714-FJP5304DTU - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - FJP5304DTU
093714-FJP5304DTU
TRANSISTORS - Transistors (BJT) - Single - FJP5304DTU 093714-FJP5304DTU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 093714-FJP5304DTU Packaging: Tube/Rail Mounting: Through Hole Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220-3 Maximum Current Collector: 4A VCEO Maximum Collector-Emitter Breakdown Voltage: 400V Max Vce (sat): 1.5V @ 500mA, 2.5A Collector Cut-off Current(Max): 250mA Typical Gain (hFE) (Min): 8 @ 2A, 5V Maximum Power Dissipation: 70W Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 093714-FJP5304DTU
Packaging: Tube/Rail
Mounting: Through Hole
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220-3
Maximum Current Collector: 4A
VCEO Maximum Collector-Emitter Breakdown Voltage: 400V
Max Vce (sat): 1.5V @ 500mA, 2.5A
Collector Cut-off Current(Max): 250mA
Typical Gain (hFE) (Min): 8 @ 2A, 5V
Maximum Power Dissipation: 70W
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - FJP5304DTU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
FJP5304DTU
Discrete Semiconductor Products - Transistors - Bipolar (BJT) FJP5304DTU
TRANS NPN 400V 4A TO220-3

TRANS NPN 400V 4A TO220-3

Supplier's Site
TRANS NPN 400V 4A TO-220 - 598-FJP5304DTU - Utmel Electronic Limited
Hong Kong, China
TRANS NPN 400V 4A TO-220
598-FJP5304DTU
TRANS NPN 400V 4A TO-220 598-FJP5304DTU
TRANS NPN 400V 4A TO-220

TRANS NPN 400V 4A TO-220

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
FJP5304DTU
Bipolar Transistors - BJT FJP5304DTU
Bipolar Transistors - BJT NPN Triple Diffused Planar Silicon

Bipolar Transistors - BJT NPN Triple Diffused Planar Silicon

Buy Now Datasheet

Technical Specifications

  DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Transistors RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number FJP5304DTU-ND FJP5304DTU 2087-FJP5304DTU 093714-FJP5304DTU FJP5304DTU 598-FJP5304DTU FJP5304DTU
Product Name Single Bipolar Transistors Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - FJP5304DTU Discrete Semiconductor Products - Transistors - Bipolar (BJT) TRANS NPN 400V 4A TO-220 Bipolar Transistors - BJT
Polarity NPN NPN NPN NPN; NPN NPN; NPN
Package Type TO-220; TO-220-3 TO-220; TO-220-3 Tube TO-220; SOT3; TO-220-3
Packing Method Tube; Tube Tube Tube; Tube
Unlock Full Specs
to access all available technical data