onsemi TRANSISTORS - Transistors (BJT) - Single - FJP5304D FJP5304D

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1174349-FJP5304D Packaging: Bulk Mounting Style: Through Hole Transistor Type: NPN Categories: Discrete Semiconductor Products Supplier Device Package: TO-220-3 Status: Obsolete Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: TO-220-3 Current - Collector (Ic) (Maximum): 4A Voltage - Collector Emitter Breakdown (Maximum): 400V Current - Collector Cutoff (Maximum): 250mA Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 200 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 1.5V at 500mA, 2.5A DC Current Gain (hFE) (Minimum) at Ic, Vce: 8 at 2A, 5V Maximum Power: 70W
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1174349-FJP5304D Packaging: Bulk Mounting Style: Through Hole Transistor Type: NPN Categories: Discrete Semiconductor Products Supplier Device Package: TO-220-3 Status: Obsolete Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: TO-220-3 Current - Collector (Ic) (Maximum): 4A Voltage - Collector Emitter Breakdown (Maximum): 400V Current - Collector Cutoff (Maximum): 250mA Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 200 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 1.5V at 500mA, 2.5A DC Current Gain (hFE) (Minimum) at Ic, Vce: 8 at 2A, 5V Maximum Power: 70W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - FJP5304D - 1174349-FJP5304D - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - FJP5304D
1174349-FJP5304D
TRANSISTORS - Transistors (BJT) - Single - FJP5304D 1174349-FJP5304D
Manufacturer: ON Semiconductor Win Source Part Number: 1174349-FJP5304D Packaging: Bulk Mounting Style: Through Hole Transistor Type: NPN Categories: Discrete Semiconductor Products Supplier Device Package: TO-220-3 Status: Obsolete Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: TO-220-3 Current - Collector (Ic) (Maximum): 4A Voltage - Collector Emitter Breakdown (Maximum): 400V Current - Collector Cutoff (Maximum): 250mA Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 200 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 1.5V at 500mA, 2.5A DC Current Gain (hFE) (Minimum) at Ic, Vce: 8 at 2A, 5V Maximum Power: 70W

Manufacturer: ON Semiconductor
Win Source Part Number: 1174349-FJP5304D
Packaging: Bulk
Mounting Style: Through Hole
Transistor Type: NPN
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220-3
Status: Obsolete
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: TO-220-3
Current - Collector (Ic) (Maximum): 4A
Voltage - Collector Emitter Breakdown (Maximum): 400V
Current - Collector Cutoff (Maximum): 250mA
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 200
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 1.5V at 500mA, 2.5A
DC Current Gain (hFE) (Minimum) at Ic, Vce: 8 at 2A, 5V
Maximum Power: 70W

Buy Now
Single Bipolar Transistors - FJP5304D-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
FJP5304D-ND
Single Bipolar Transistors FJP5304D-ND
Bipolar (BJT) Transistor NPN 400V 4A 70W Through Hole TO-220-3

Bipolar (BJT) Transistor NPN 400V 4A 70W Through Hole TO-220-3

Buy Now Datasheet
Singapore, Singapore
Bipolar Transistor
276-FJP5304D
Bipolar Transistor 276-FJP5304D
Power Bipolar Transistor Product overview: FJP5304D from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FJP5304D can be used for catalog matching and distributor lookup.

Power Bipolar Transistor Product overview: FJP5304D from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FJP5304D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - FJP5304D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
FJP5304D
Discrete Semiconductor Products - Transistors - Bipolar (BJT) FJP5304D
TRANS NPN 400V 4A TO220-3

TRANS NPN 400V 4A TO220-3

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 1174349-FJP5304D FJP5304D-ND 276-FJP5304D FJP5304D
Product Name TRANSISTORS - Transistors (BJT) - Single - FJP5304D Single Bipolar Transistors Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN NPN
Package Type TO-220; SOT3 TO-220; TO-220-3
IC(max) 4000 milliamps 4000 milliamps
VCEO 400 volts 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1219975 - RS Components, Ltd.
Specs
Polarity NPN
Package Type E-line
Number of units in IC 1
View Details
45 V, 500 mA NPN general-purpose transistors - BC817-16QBZ - Nexperia B.V.
Specs
Package Type SOT8015 SOT8015
IC(max) 500 milliamps
VCEO 45 volts
View Details
5 suppliers
30V 0.1A SOT-23 Bipolar Transistor - 276-BC848BE6433HTMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Packing Method Tape & Reel (TR)
IC(max) 100 milliamps
View Details
4 suppliers