onsemi Single Bipolar Transistors FJP5027RTU

Description
Bipolar (BJT) Transistor NPN 800V 3A 15MHz 50W Through Hole TO-220-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 800V 3A 15MHz 50W Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - FJP5027RTU-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
FJP5027RTU-ND
Single Bipolar Transistors FJP5027RTU-ND
Bipolar (BJT) Transistor NPN 800V 3A 15MHz 50W Through Hole TO-220-3

Bipolar (BJT) Transistor NPN 800V 3A 15MHz 50W Through Hole TO-220-3

Buy Now Datasheet
 - FJP5027RTU - Rochester Electronics
Newburyport, MA, United States
NPN Silicon Transistor

NPN Silicon Transistor

Supplier's Site Datasheet
 - FJP5027RTU - Rochester Electronics
Newburyport, MA, United States
NPN Silicon Transistor

NPN Silicon Transistor

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - FJP5027RTU - 016272-FJP5027RTU - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - FJP5027RTU
016272-FJP5027RTU
TRANSISTORS - Transistors (BJT) - Single - FJP5027RTU 016272-FJP5027RTU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016272-FJP5027RTU Packaging: Tube/Rail Mounting: Through Hole Frequency - Transition: 15MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220-3 Maximum Current Collector: 3A VCEO Maximum Collector-Emitter Breakdown Voltage: 800V Max Vce (sat): 2V @ 300mA, 1.5A Collector Cut-off Current(Max): 10μA (ICBO) Typical Gain (hFE) (Min): 15 @ 200mA, 5V Maximum Power Dissipation: 50W Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016272-FJP5027RTU
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Transition: 15MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220-3
Maximum Current Collector: 3A
VCEO Maximum Collector-Emitter Breakdown Voltage: 800V
Max Vce (sat): 2V @ 300mA, 1.5A
Collector Cut-off Current(Max): 10μA (ICBO)
Typical Gain (hFE) (Min): 15 @ 200mA, 5V
Maximum Power Dissipation: 50W
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet
Singapore, Singapore
Bipolar Transistor
2087-FJP5027RTU
Bipolar Transistor 2087-FJP5027RTU
Bipolar Transistors - BJT HIGH VOLTAGE & Product overview: FJP5027RTU from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-FJP5027RTU can be used for catalog matching and distributor lookup.

Bipolar Transistors - BJT HIGH VOLTAGE & Product overview: FJP5027RTU from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-FJP5027RTU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANS NPN 800V 3A TO-220 - 598-FJP5027RTU - Utmel Electronic Limited
Hong Kong, China
TRANS NPN 800V 3A TO-220
598-FJP5027RTU
TRANS NPN 800V 3A TO-220 598-FJP5027RTU
TRANS NPN 800V 3A TO-220

TRANS NPN 800V 3A TO-220

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
FJP5027RTU
Bipolar Transistors - BJT FJP5027RTU
Bipolar Transistors - BJT HIGH VOLTAGE &

Bipolar Transistors - BJT HIGH VOLTAGE &

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - FJP5027RTU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
FJP5027RTU
Discrete Semiconductor Products - Transistors - Bipolar (BJT) FJP5027RTU
TRANS NPN 800V 3A TO220-3

TRANS NPN 800V 3A TO220-3

Supplier's Site

Technical Specifications

  DigiKey Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors RF Transistors Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number FJP5027RTU-ND FJP5027RTU 016272-FJP5027RTU 2087-FJP5027RTU 598-FJP5027RTU FJP5027RTU FJP5027RTU
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - FJP5027RTU Bipolar Transistor TRANS NPN 800V 3A TO-220 Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN NPN; NPN NPN NPN; NPN
Package Type TO-220; TO-220-3 TO-220; TO-220-3 TO-220; SOT3; TO-220-3 Tube
Packing Method Tube; Tube Tube Tube; Tube
IC(max) 1500 milliamps 3000 milliamps
Unlock Full Specs
to access all available technical data