Manufacturer: ON Semiconductor
Win Source Part Number: 849845-FJP5027R
Features: Bipolar (BJT) Transistor 800 V 3 A 50 W
Package: Bulk
Part Status: Obsolete
Family Name: FJP5027
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 200
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Bipolar (BJT) Transistor NPN 800V 3A 15MHz 50W Through Hole TO-220-3
Power Bipolar Transistor Product overview: FJP5027R from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FJP5027R can be used for catalog matching and distributor lookup.
TRANS NPN 800V 3A TO220-3
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 849845-FJP5027R | FJP5027R-ND | 276-FJP5027R | FJP5027R |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - FJP5027R | Single Bipolar Transistors | Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Package Type | TO-220; SOT3 | TO-220; TO-220-3 | ||
| Polarity | NPN | NPN | ||
| IC(max) | 3000 milliamps | 3000 milliamps | ||
| VCEO | 800 volts | 800 volts | ||
| VCBO | 1100 volts |