onsemi Single Bipolar Transistors FJP5027OTU

Description
Bipolar (BJT) Transistor NPN 800V 3A 15MHz 50W Through Hole TO-220-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 800V 3A 15MHz 50W Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - FJP5027OTU-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
FJP5027OTU-ND
Single Bipolar Transistors FJP5027OTU-ND
Bipolar (BJT) Transistor NPN 800V 3A 15MHz 50W Through Hole TO-220-3

Bipolar (BJT) Transistor NPN 800V 3A 15MHz 50W Through Hole TO-220-3

Buy Now Datasheet
Singapore, Singapore
1100V 3A Bipolar Transistor
2087-FJP5027OTU
1100V 3A Bipolar Transistor 2087-FJP5027OTU
Bipolar Transistors - BJT NPN 1100V/3A Product overview: FJP5027OTU from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1100V, 3A. Search-friendly keywords include transistor, BJT, switching, amplification, 1100V, 3A, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-FJP5027OTU can be used for catalog matching and distributor lookup.

Bipolar Transistors - BJT NPN 1100V/3A Product overview: FJP5027OTU from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1100V, 3A. Search-friendly keywords include transistor, BJT, switching, amplification, 1100V, 3A, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-FJP5027OTU can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors (BJT) - Single - FJP5027OTU - 124492-FJP5027OTU - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - FJP5027OTU
124492-FJP5027OTU
TRANSISTORS - Transistors (BJT) - Single - FJP5027OTU 124492-FJP5027OTU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 124492-FJP5027OTU Packaging: Tube/Rail Mounting: Through Hole Frequency - Transition: 15MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220-3 Maximum Current Collector: 3A VCEO Maximum Collector-Emitter Breakdown Voltage: 800V Max Vce (sat): 2V @ 300mA, 1.5A Collector Cut-off Current(Max): 10μA (ICBO) Typical Gain (hFE) (Min): 20 @ 200mA, 5V Maximum Power Dissipation: 50W Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 124492-FJP5027OTU
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Transition: 15MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220-3
Maximum Current Collector: 3A
VCEO Maximum Collector-Emitter Breakdown Voltage: 800V
Max Vce (sat): 2V @ 300mA, 1.5A
Collector Cut-off Current(Max): 10μA (ICBO)
Typical Gain (hFE) (Min): 20 @ 200mA, 5V
Maximum Power Dissipation: 50W
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - FJP5027OTU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
FJP5027OTU
Discrete Semiconductor Products - Transistors - Bipolar (BJT) FJP5027OTU
TRANS NPN 800V 3A TO220-3

TRANS NPN 800V 3A TO220-3

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
FJP5027OTU
Bipolar Transistors - BJT FJP5027OTU
Bipolar Transistors - BJT NPN 1100V/3A

Bipolar Transistors - BJT NPN 1100V/3A

Buy Now Datasheet
Trans, Npn, 800V, 3A, 50W, To-220; Transistor Polarity Onsemi - 07AH3957 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Npn, 800V, 3A, 50W, To-220; Transistor Polarity Onsemi
07AH3957
Trans, Npn, 800V, 3A, 50W, To-220; Transistor Polarity Onsemi 07AH3957
TRANS, NPN, 800V, 3A, 50W, TO-220; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:800V; Transition Frequency ft:15MHz; Power Dissipation Pd:50W; DC Collector Current:3A; DC Current Gain hFE:20hFE; Transistor Case RoHS Compliant: Yes

TRANS, NPN, 800V, 3A, 50W, TO-220; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:800V; Transition Frequency ft:15MHz; Power Dissipation Pd:50W; DC Collector Current:3A; DC Current Gain hFE:20hFE; Transistor Case RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors
Product Number FJP5027OTU-ND 2087-FJP5027OTU 124492-FJP5027OTU FJP5027OTU FJP5027OTU 07AH3957
Product Name Single Bipolar Transistors 1100V 3A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - FJP5027OTU Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - BJT Trans, Npn, 800V, 3A, 50W, To-220; Transistor Polarity Onsemi
Polarity NPN NPN NPN; NPN NPN
Package Type TO-220; TO-220-3 Tube TO-220; SOT3; TO-220-3 TO-3; TO-220
Packing Method Tube Tube; Tube
IC(max) 1500 milliamps 3000 milliamps
Unlock Full Specs
to access all available technical data