Bipolar (BJT) Transistor NPN 500V 5A 18MHz 50W Through Hole TO-220-3
Manufacturer: ON Semiconductor
Win Source Part Number: 919143-FJP5021RTU
Operating Temperature Range: 150°C (TJ)
Features: Bipolar (BJT) Transistor NPN 500 V 5 A 18MHz 50 W Through Hole TO-220-3
Package: Tube
Package: TO-220-3
Mounting: Through Hole
Part Status: Obsolete
Family Name: FJP5021
Categories: Discrete Semiconductor Products
Case / Package: TO-220-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
TRANS NPN 500V 5A TO220-3
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors |
| Product Number | FJP5021RTU-ND | 919143-FJP5021RTU | FJP5021RTU |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - FJP5021RTU | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN |