onsemi Single Bipolar Transistors FJP5021R

Description
Bipolar (BJT) Transistor NPN 500V 5A 18MHz 50W Through Hole TO-220-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 500V 5A 18MHz 50W Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - FJP5021R-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
FJP5021R-ND
Single Bipolar Transistors FJP5021R-ND
Bipolar (BJT) Transistor NPN 500V 5A 18MHz 50W Through Hole TO-220-3

Bipolar (BJT) Transistor NPN 500V 5A 18MHz 50W Through Hole TO-220-3

Buy Now Datasheet
Singapore, Singapore
500V 5A TO-220 Bipolar Transistor
276-FJP5021R
500V 5A TO-220 Bipolar Transistor 276-FJP5021R
TRANS NPN 500V 5A TO-220 Product overview: FJP5021R from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 5A, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 500V, 5A, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FJP5021R can be used for catalog matching and distributor lookup.

TRANS NPN 500V 5A TO-220 Product overview: FJP5021R from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 5A, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 500V, 5A, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FJP5021R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 1059194-FJP5021R - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
1059194-FJP5021R
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 1059194-FJP5021R
Win Source Part Number: 1059194-FJP5021R Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Bulk Standard Package: 200 Power - Max: 50 W Voltage - Collector Emitter Breakdown (Max): 500 V Current - Collector (Ic) (Max): 5 A Transistor Type: NPN Vce Saturation (Max) @ Ib, Ic: 1V @ 600mA, 3A Current - Collector Cutoff (Max): 10µA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 15 @ 600mA, 5V Frequency - Transition: 18MHz Mounting Type: Through Hole Package / Case: TO-220-3 Supplier Device Package: TO-220-3 Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Base Product Number: FJP5021 Product Status: Obsolete

Win Source Part Number: 1059194-FJP5021R
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Package: Bulk
Standard Package: 200
Power - Max: 50 W
Voltage - Collector Emitter Breakdown (Max): 500 V
Current - Collector (Ic) (Max): 5 A
Transistor Type: NPN
Vce Saturation (Max) @ Ib, Ic: 1V @ 600mA, 3A
Current - Collector Cutoff (Max): 10µA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 15 @ 600mA, 5V
Frequency - Transition: 18MHz
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: TO-220-3
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: onsemi
Base Product Number: FJP5021
Product Status: Obsolete

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - FJP5021R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
FJP5021R
Discrete Semiconductor Products - Transistors - Bipolar (BJT) FJP5021R
TRANS NPN 500V 5A TO220-3

TRANS NPN 500V 5A TO220-3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number FJP5021R-ND 276-FJP5021R 1059194-FJP5021R FJP5021R
Product Name Single Bipolar Transistors 500V 5A TO-220 Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN NPN
Package Type TO-220; TO-220-3 TO-220; SOT3
IC(max) 5000 milliamps 5000 milliamps 5000 milliamps
VCEO 500 volts 500 volts
VCBO 800 volts
Unlock Full Specs
to access all available technical data