Bipolar (BJT) Transistor NPN 500V 5A 18MHz 50W Through Hole TO-220-3
TRANS NPN 500V 5A TO220-3
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | FJP5021OV-ND | FJP5021OV |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN |