NPN Silicon Transistor
NPN Silicon Transistor
Bipolar Transistors - BJT NPN Silicon Trans Product overview: FJP3305H2TU from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-FJP3305H2TU can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 400V 4A 4MHz 75W Through Hole TO-220-3
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016271-FJP3305H2TU
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Transition: 4MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220-3
Maximum Current Collector: 4A
VCEO Maximum Collector-Emitter Breakdown Voltage: 400V
Max Vce (sat): 1V @ 1A, 4A
Collector Cut-off Current(Max): 1μA (ICBO)
Typical Gain (hFE) (Min): 26 @ 1A, 5V
Maximum Power Dissipation: 75W
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs
TRANS NPN 400V 4A TO220-3
Bipolar Transistors - BJT NPN Silicon Trans
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | RF Transistors | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | FJP3305H2TU | 2087-FJP3305H2TU | FJP3305H2TU-ND | 016271-FJP3305H2TU | FJP3305H2TU | FJP3305H2TU |
| Product Name | Bipolar Transistor | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - FJP3305H2TU | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT | |
| Polarity | NPN | NPN | NPN | NPN; NPN | ||
| Package Type | TO-220; TO-220-3 | Tube | TO-220; TO-220-3 | TO-220; SOT3; TO-220-3 | ||
| Packing Method | Tube; Tube | Tube | Tube; Tube | |||
| IC(max) | 4000 milliamps | 4000 milliamps |