PNP Epitaxial Silicon Transistor, TO-220 3L, 1000-RAIL Product overview: FJP1943OTU from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FJP1943OTU can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 067231-FJP1943OTU
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Transition: 30MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -50°C to 150°C (TJ)
Case / Package: TO-220-3
Maximum Current Collector: 15A
VCEO Maximum Collector-Emitter Breakdown Voltage: 230V
Max Vce (sat): 3V @ 800mA, 8A
Collector Cut-off Current(Max): 5μA (ICBO)
Typical Gain (hFE) (Min): 80 @ 1A, 5V
Maximum Power Dissipation: 80W
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 50
Bipolar (BJT) Transistor PNP 230V 15A 30MHz 80W Through Hole TO-220-3
TRANS PNP 230V 15A TO220-3
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 276-FJP1943OTU | 067231-FJP1943OTU | FJP1943OTU-ND | FJP1943OTU |
| Product Name | TO-220 Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - FJP1943OTU | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP; PNP | PNP | |
| IC(max) | 15000 milliamps | 15000 milliamps | ||
| VCEO | 230 volts | 230 volts | ||
| VCBO | -230 volts | |||
| fT | 30 MHz |