Bipolar (BJT) Transistor NPN 400V 12A 4MHz 100W Through Hole TO-220-3
Transistor, Fairchild, FJP13009TU
Transistor, Fairchild, FJP13009TU
Bipolar Transistors - BJT NPN Sil Transistor Product overview: FJP13009TU from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-FJP13009TU can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1174343-FJP13009TU
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 150°C (TJ)
Package: TO-220-3
Power - Max: 100W
Transistor Type: NPN
Frequency - Transition: 4MHz
Family Name: FJP13009
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: TO-220-3
Current - Collector (Ic) (Maximum): 12A
Voltage - Collector Emitter Breakdown (Maximum): 400V
Vce Saturation (Maximum) @ Ib, Ic: 3V @ 3A, 12A
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 8 @ 5A, 5V
Alternative Parts (Cross-Reference): MJE13009; TS13009CZ; TS13009CZ C0;
Introduction Date: May 19, 2003
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs
TRANS NPN 400V 12A TO220-3
TRANS NPN 400V 12A TO220-3
POWER TRANSISTOR, NPN, 400V, TO-220; Transistor Polarity:NPN; Collector Emitter Voltage Max:400V; Continuous Collector Current:12A; Power Dissipation:100W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:-; MSL:- RoHS Compliant: Yes
Bipolar Transistors - BJT NPN Sil Transistor
| DigiKey | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | FJP13009TU-ND | 8070899 | 2087-FJP13009TU | 1174343-FJP13009TU | FJP13009TU | FJP13009TU | 84H4646 | FJP13009TU |
| Product Name | Single Bipolar Transistors | Bipolar Transistors | Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - FJP13009TU | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Power Transistor, Npn, 400V, To-220; Transistor Polarity Onsemi | Bipolar Transistors - BJT |
| Polarity | NPN | NPN | NPN | NPN | NPN; NPN | NPN | ||
| Package Type | TO-220; TO-220-3 | TO-220; To-220 | Tube | TO-220; SOT3 | TO-220; TO-220-3 | TO-3; TO-220 | ||
| Number of units in IC | 1 | |||||||
| Packing Method | Tube | Tube; Tube | Tube; Tube | |||||
| IC(max) | 12000 milliamps | 12000 milliamps | 12000 milliamps |