Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016269-FJP13009H2TU
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Transition: 4MHz
Transistor Polarity: NPN
Family Name: FJP13009H2
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220-3
Maximum Current Collector: 12A
VCEO Maximum Collector-Emitter Breakdown Voltage: 400V
Max Vce (sat): 3V @ 3A, 12A
Typical Gain (hFE) (Min): 15 @ 5A, 5V
Maximum Power Dissipation: 100W
Alternative Parts (Cross-Reference): TS13009CZ; TS13009CZ C0; STH13009;
Introduction Date: May 19, 2003
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Application Field: Used in Lighting, Power Management, Motor Drive & Control
Quantity per package: 1k pcs
Bipolar (BJT) Transistor NPN 400V 12A 4MHz 100W Through Hole TO-220-3
Transistor GP BJT NPN 400V 12A TO220
Transistor GP BJT NPN 400V 12A TO220
Bipolar Transistors - BJT NPN Sil Transistor Product overview: FJP13009H2TU from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-FJP13009H2TU can be used for catalog matching and distributor lookup.
POWER TRANSISTOR, NPN, 400V, TO-220; Transistor Polarity:NPN; Collector Emitter Voltage Max:400V; Continuous Collector Current:12A; Power Dissipation:100W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:-; MSL:- RoHS Compliant: Yes
Bipolar (BJT) Single Transistor, NPN, 400 V, 4 MHz, 100 W, 12 A, 8 RoHS Compliant: Yes
Bipolar Transistors - BJT NPN Sil Transistor
TRANS NPN 400V 12A TO220-3
TRANS NPN 400V 12A TO220-3
POWER BIPOLAR TRANSISTOR, 12A, 4
| Win Source Electronics | DigiKey | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 016269-FJP13009H2TU | FJP13009H2TU-ND | 7390420 | 2087-FJP13009H2TU | 84H4645 | 47T5063 | FJP13009H2TU | FJP13009H2TU | FJP13009H2TU |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - FJP13009H2TU | Single Bipolar Transistors | Bipolar Transistors | Bipolar Transistor | Power Transistor, Npn, 400V, To-220; Transistor Polarity Onsemi | Bipolar (Bjt) Single Transistor, Npn, 400 V, 4 Mhz, 100 W, 12 A, 8 Rohs Compliant Onsemi | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors |
| Polarity | NPN; NPN | NPN | NPN | NPN | NPN | NPN | NPN; NPN | ||
| Package Type | TO-220; SOT3; TO-220-3 | TO-220; TO-220-3 | TO-220; To-220 | Tube | TO-3; TO-220 | TO-3 | TO-220; TO-220-3 | ||
| Number of units in IC | 1 | ||||||||
| Packing Method | Tube | Tube; Tube | |||||||
| IC(max) | 12000 milliamps | 12000 milliamps | 12000 milliamps |