onsemi Single Bipolar Transistors FJP13009H2

Description
Bipolar (BJT) Transistor NPN 400V 12A 4MHz 100W Through Hole TO-220-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 400V 12A 4MHz 100W Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - FJP13009H2-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
FJP13009H2-ND
Single Bipolar Transistors FJP13009H2-ND
Bipolar (BJT) Transistor NPN 400V 12A 4MHz 100W Through Hole TO-220-3

Bipolar (BJT) Transistor NPN 400V 12A 4MHz 100W Through Hole TO-220-3

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - FJP13009H2 - 804676-FJP13009H2 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - FJP13009H2
804676-FJP13009H2
TRANSISTORS - Transistors (BJT) - Single - FJP13009H2 804676-FJP13009H2
Manufacturer: ON Semiconductor Win Source Part Number: 804676-FJP13009H2 Packaging: Tube Mounting Style: Through Hole Power - Max: 100W Transistor Type: NPN Frequency - Transition: 4MHz Part Status: Obsolete (End Of Life) Supplier Device Package: TO-220-3 Temperature Range - Operating: 150°C Manufacturer Package: TO-220-3 Current - Collector (Ic) (Maximum): 12A Voltage - Collector Emitter Breakdown (Maximum): 400V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 200 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 3V at 3A, 12A Part Number Series: FJP13009 DC Current Gain (hFE) (Min) at Ic, Vce: 15 at 5A, 5V

Manufacturer: ON Semiconductor
Win Source Part Number: 804676-FJP13009H2
Packaging: Tube
Mounting Style: Through Hole
Power - Max: 100W
Transistor Type: NPN
Frequency - Transition: 4MHz
Part Status: Obsolete (End Of Life)
Supplier Device Package: TO-220-3
Temperature Range - Operating: 150°C
Manufacturer Package: TO-220-3
Current - Collector (Ic) (Maximum): 12A
Voltage - Collector Emitter Breakdown (Maximum): 400V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 200
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 3V at 3A, 12A
Part Number Series: FJP13009
DC Current Gain (hFE) (Min) at Ic, Vce: 15 at 5A, 5V

Buy Now
Singapore, Singapore
400V 12A TO-220 Bipolar Transistor
276-FJP13009H2
400V 12A TO-220 Bipolar Transistor 276-FJP13009H2
TRANS NPN 400V 12A TO-220 Product overview: FJP13009H2 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 12A, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 400V, 12A, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FJP13009H2 can be used for catalog matching and distributor lookup.

TRANS NPN 400V 12A TO-220 Product overview: FJP13009H2 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 12A, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 400V, 12A, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FJP13009H2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - FJP13009H2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
FJP13009H2
Discrete Semiconductor Products - Transistors - Bipolar (BJT) FJP13009H2
TRANS NPN 400V 12A TO220-3

TRANS NPN 400V 12A TO220-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number FJP13009H2-ND 804676-FJP13009H2 276-FJP13009H2 FJP13009H2
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - FJP13009H2 400V 12A TO-220 Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN NPN
Package Type TO-220; TO-220-3 TO-220; SOT3
IC(max) 12000 milliamps 12000 milliamps
VCEO 400 volts 400 volts
VCBO 700 volts
Unlock Full Specs
to access all available technical data