Manufacturer: ON Semiconductor
Win Source Part Number: 1174342-FJP13009
Packaging: Tube
Mounting Style: Through Hole
Transistor Type: NPN
Frequency - Transition: 4MHz
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220-3
Status: Obsolete
Temperature Range - Operating: 150°C
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: TO-220-3
Current - Collector (Ic) (Maximum): 12A
Voltage - Collector Emitter Breakdown (Maximum): 400V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Application Field: Used in Lighting, Power Management, Motor Drive & Control
Family Part Number: FJP13009
Manufacturer Pack Quantity: 1,200
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 3V at 3A, 12A
DC Current Gain (hFE) (Minimum) at Ic, Vce: 8 at 5A, 5V
Maximum Power: 100W
Bipolar (BJT) Transistor NPN 400V 12A 4MHz 100W Through Hole TO-220-3
400V NPN BJT Transistor, 12A, 100W, TO-220, Through Hole Product overview: FJP13009 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 400V, 12A, 100W, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, Through-Hole, 400V, 12A, 100W, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FJP13009 can be used for catalog matching and distributor lookup.
TRANS NPN 400V 12A TO220-3
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 1174342-FJP13009 | FJP13009-ND | 276-FJP13009 | FJP13009 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - FJP13009 | Single Bipolar Transistors | Through-Hole 400V 12A 100W Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | NPN | |
| Package Type | TO-220; SOT3 | TO-220; TO-220-3 | ||
| IC(max) | 12000 milliamps | 12000 milliamps | ||
| VCEO | 400 volts | 400 volts | ||
| VCBO | 700 volts |