Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 067230-FJP13007TU
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Transition: 4MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220-3
Maximum Current Collector: 8A
VCEO Maximum Collector-Emitter Breakdown Voltage: 400V
Max Vce (sat): 3V @ 2A, 8A
Typical Gain (hFE) (Min): 5 @ 5A, 5V
Maximum Power Dissipation: 80W
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Sufficient
Quantity per package: 1k pcs
Bipolar Transistors - BJT NPN Sil Transistor Product overview: FJP13007TU from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-FJP13007TU can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 400V 8A 4MHz 80W Through Hole TO-220-3
NPN Silicon Transistor
TRANS NPN 400V 8A TO220-3
POWER TRANSISTOR, NPN, 400V; Transistor Polarity:NPN; Collector Emitter Voltage Max:400V; Continuous Collector Current:8A; Power Dissipation:80W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:4MHz; MSL:- RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | 067230-FJP13007TU | 2087-FJP13007TU | FJP13007TU-ND | FJP13007TU | FJP13007TU | 84H4642 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - FJP13007TU | Bipolar Transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Power Transistor, Npn, 400V; Transistor Polarity Onsemi | |
| Polarity | NPN; NPN | NPN | NPN | NPN | NPN | |
| Package Type | TO-220; SOT3; TO-220-3 | Tube | TO-220; TO-220-3 | TO-220; TO-220-3 | TO-3 | |
| Packing Method | Tube | Tube; Tube | Tube; Tube | |||
| IC(max) | 8000 milliamps | 8000 milliamps |