NPN Silicon Transistor
Bipolar Transistors - BJT NPN Sil Transistor Product overview: FJP13007H2TU from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-FJP13007H2TU can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 400V 8A 4MHz 80W Through Hole TO-220-3
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016268-FJP13007H2TU
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Transition: 4MHz
Transistor Polarity: NPN
Family Name: FJP13007H2
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220-3
Maximum Current Collector: 8A
VCEO Maximum Collector-Emitter Breakdown Voltage: 400V
Max Vce (sat): 3V @ 2A, 8A
Typical Gain (hFE) (Min): 26 @ 2A, 5V
Maximum Power Dissipation: 80W
Alternative Parts (Cross-Reference): MJE13007; TS13007BCZ C0; MJE13007;
Introduction Date: May 14, 2003
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs
TRANS NPN 400V 8A TO220-3
TRANS NPN 400V 8A TO220-3
TRANS, NPN, 400V, 8A, 150DEG C, 80W ROHS COMPLIANT: YES
Bipolar Transistors - BJT NPN Sil Transistor
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | RF Transistors | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | FJP13007H2TU | 2087-FJP13007H2TU | FJP13007H2TU-ND | 016268-FJP13007H2TU | FJP13007H2TU | FJP13007H2TU | 54AH8715 | FJP13007H2TU |
| Product Name | Bipolar Transistor | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - FJP13007H2TU | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors | Trans, Npn, 400V, 8A, 150Deg C, 80W Rohs Compliant Onsemi | Bipolar Transistors - BJT | |
| Polarity | NPN | NPN | NPN | NPN; NPN | NPN; NPN | NPN | ||
| Package Type | TO-220; TO-220-3 | Tube | TO-220; TO-220-3 | TO-220; SOT3; TO-220-3 | TO-220; TO-220-3 | TO-3 | ||
| Packing Method | Tube; Tube | Tube | Tube; Tube | |||||
| IC(max) | 8000 milliamps | 8000 milliamps | 8000 milliamps | |||||
| fT | 4 MHz |