Manufacturer: ON Semiconductor
Win Source Part Number: 1174341-FJP13007H2
Packaging: Tube
Mounting Style: Through Hole
Transistor Type: NPN
Frequency - Transition: 4MHz
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220-3
Status: Obsolete
Temperature Range - Operating: 150°C
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: TO-220-3
Current - Collector (Ic) (Maximum): 8A
Voltage - Collector Emitter Breakdown (Maximum): 400V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Family Part Number: FJP13007
Manufacturer Pack Quantity: 200
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 3V at 2A, 8A
DC Current Gain (hFE) (Minimum) at Ic, Vce: 26 at 2A, 5V
Maximum Power: 80W
NPN BJT 400V 8A TO-220 Transistor Product overview: FJP13007H2 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 8A, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 400V, 8A, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FJP13007H2 can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 400V 8A 4MHz 80W Through Hole TO-220-3
TRANS NPN 400V 8A TO220-3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 1174341-FJP13007H2 | 276-FJP13007H2 | FJP13007H2-ND | FJP13007H2 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - FJP13007H2 | 400V 8A TO-220 Bipolar Transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | NPN | |
| Package Type | TO-220; SOT3 | TO-220; TO-220-3 | ||
| IC(max) | 8000 milliamps | 8000 milliamps | ||
| VCEO | 400 volts | 400 volts | ||
| VCBO | 700 volts |