onsemi Single Bipolar Transistors FJP13007H1TU

Description
Bipolar (BJT) Transistor NPN 400V 8A 4MHz 80W Through Hole TO-220-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 400V 8A 4MHz 80W Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - FJP13007H1TU-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
FJP13007H1TU-ND
Single Bipolar Transistors FJP13007H1TU-ND
Bipolar (BJT) Transistor NPN 400V 8A 4MHz 80W Through Hole TO-220-3

Bipolar (BJT) Transistor NPN 400V 8A 4MHz 80W Through Hole TO-220-3

Buy Now Datasheet
Singapore, Singapore
400V 8A 4MHz TO-220 Bipolar Transistor
276-FJP13007H1TU
400V 8A 4MHz TO-220 Bipolar Transistor 276-FJP13007H1TU
NPN BJT Transistor | 400V VCEO | 8A IC | TO-220 | 4MHz Product overview: FJP13007H1TU from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 8A, 4MHz, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 400V, 8A, 4MHz, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FJP13007H1TU can be used for catalog matching and distributor lookup.

NPN BJT Transistor | 400V VCEO | 8A IC | TO-220 | 4MHz Product overview: FJP13007H1TU from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 8A, 4MHz, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 400V, 8A, 4MHz, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FJP13007H1TU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - FJP13007H1TU - 067229-FJP13007H1TU - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - FJP13007H1TU
067229-FJP13007H1TU
TRANSISTORS - Transistors (BJT) - Single - FJP13007H1TU 067229-FJP13007H1TU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067229-FJP13007H1TU Packaging: Tube/Rail Mounting: Through Hole Frequency - Transition: 4MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220-3 Maximum Current Collector: 8A VCEO Maximum Collector-Emitter Breakdown Voltage: 400V Max Vce (sat): 3V @ 2A, 8A Typical Gain (hFE) (Min): 15 @ 2A, 5V Maximum Power Dissipation: 80W Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 50

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 067229-FJP13007H1TU
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Transition: 4MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220-3
Maximum Current Collector: 8A
VCEO Maximum Collector-Emitter Breakdown Voltage: 400V
Max Vce (sat): 3V @ 2A, 8A
Typical Gain (hFE) (Min): 15 @ 2A, 5V
Maximum Power Dissipation: 80W
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 50

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - FJP13007H1TU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
FJP13007H1TU
Discrete Semiconductor Products - Transistors - Bipolar (BJT) FJP13007H1TU
TRANS NPN 400V 8A TO220-3

TRANS NPN 400V 8A TO220-3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number FJP13007H1TU-ND 276-FJP13007H1TU 067229-FJP13007H1TU FJP13007H1TU
Product Name Single Bipolar Transistors 400V 8A 4MHz TO-220 Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - FJP13007H1TU Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN NPN; NPN
Package Type TO-220; TO-220-3 TO-220; SOT3; TO-220-3
IC(max) 8000 milliamps 8000 milliamps
VCEO 400 volts 400 volts
VCBO 700 volts
Unlock Full Specs
to access all available technical data