Bipolar (BJT) Transistor NPN 400V 8A 4MHz 80W Through Hole TO-220-3
NPN Silicon Transistor / TUBE RoHS Compliant: Yes
TRANS NPN 400V 8A TO220-3
Bipolar Transistors - BJT HV FAST-SWITCHING NPN PWR TRANSISTOR
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | FJP13007H1TU-F080OS-ND | 48AC1128 | FJP13007H1TU-F080 | FJP13007H1TU-F080 |
| Product Name | Single Bipolar Transistors | Npn Silicon Transistor / Tube Rohs Compliant Onsemi | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT |
| Polarity | NPN | NPN | ||
| Package Type | TO-220; TO-220-3 | TO-3 | ||
| Transistor Type | Npn Silicon Transistor / Tube Rohs Compliant Onsemi |