onsemi TRANSISTORS - Transistors (BJT) - Single - FJP13007H1 FJP13007H1

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1174340-FJP13007H1 Packaging: Tube Mounting Style: Through Hole Transistor Type: NPN Frequency - Transition: 4MHz Categories: Discrete Semiconductor Products Supplier Device Package: TO-220-3 Status: Obsolete Temperature Range - Operating: 150°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: TO-220-3 Current - Collector (Ic) (Maximum): 8A Voltage - Collector Emitter Breakdown (Maximum): 400V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Family Part Number: FJP13007 Manufacturer Pack Quantity: 200 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 3V at 2A, 8A DC Current Gain (hFE) (Minimum) at Ic, Vce: 15 at 2A, 5V Maximum Power: 80W
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1174340-FJP13007H1 Packaging: Tube Mounting Style: Through Hole Transistor Type: NPN Frequency - Transition: 4MHz Categories: Discrete Semiconductor Products Supplier Device Package: TO-220-3 Status: Obsolete Temperature Range - Operating: 150°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: TO-220-3 Current - Collector (Ic) (Maximum): 8A Voltage - Collector Emitter Breakdown (Maximum): 400V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Family Part Number: FJP13007 Manufacturer Pack Quantity: 200 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 3V at 2A, 8A DC Current Gain (hFE) (Minimum) at Ic, Vce: 15 at 2A, 5V Maximum Power: 80W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - FJP13007H1 - 1174340-FJP13007H1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - FJP13007H1
1174340-FJP13007H1
TRANSISTORS - Transistors (BJT) - Single - FJP13007H1 1174340-FJP13007H1
Manufacturer: ON Semiconductor Win Source Part Number: 1174340-FJP13007H1 Packaging: Tube Mounting Style: Through Hole Transistor Type: NPN Frequency - Transition: 4MHz Categories: Discrete Semiconductor Products Supplier Device Package: TO-220-3 Status: Obsolete Temperature Range - Operating: 150°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: TO-220-3 Current - Collector (Ic) (Maximum): 8A Voltage - Collector Emitter Breakdown (Maximum): 400V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Family Part Number: FJP13007 Manufacturer Pack Quantity: 200 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 3V at 2A, 8A DC Current Gain (hFE) (Minimum) at Ic, Vce: 15 at 2A, 5V Maximum Power: 80W

Manufacturer: ON Semiconductor
Win Source Part Number: 1174340-FJP13007H1
Packaging: Tube
Mounting Style: Through Hole
Transistor Type: NPN
Frequency - Transition: 4MHz
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220-3
Status: Obsolete
Temperature Range - Operating: 150°C
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: TO-220-3
Current - Collector (Ic) (Maximum): 8A
Voltage - Collector Emitter Breakdown (Maximum): 400V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Family Part Number: FJP13007
Manufacturer Pack Quantity: 200
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 3V at 2A, 8A
DC Current Gain (hFE) (Minimum) at Ic, Vce: 15 at 2A, 5V
Maximum Power: 80W

Buy Now
Singapore, Singapore
400V 8A TO-220 Bipolar Transistor
276-FJP13007H1
400V 8A TO-220 Bipolar Transistor 276-FJP13007H1
NPN BJT 400V 8A TO-220 Transistor Product overview: FJP13007H1 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 8A, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 400V, 8A, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FJP13007H1 can be used for catalog matching and distributor lookup.

NPN BJT 400V 8A TO-220 Transistor Product overview: FJP13007H1 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 8A, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 400V, 8A, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FJP13007H1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - FJP13007H1-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
FJP13007H1-ND
Single Bipolar Transistors FJP13007H1-ND
Bipolar (BJT) Transistor NPN 400V 8A 4MHz 80W Through Hole TO-220-3

Bipolar (BJT) Transistor NPN 400V 8A 4MHz 80W Through Hole TO-220-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - FJP13007H1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
FJP13007H1
Discrete Semiconductor Products - Transistors - Bipolar (BJT) FJP13007H1
TRANS NPN 400V 8A TO220-3

TRANS NPN 400V 8A TO220-3

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 1174340-FJP13007H1 276-FJP13007H1 FJP13007H1-ND FJP13007H1
Product Name TRANSISTORS - Transistors (BJT) - Single - FJP13007H1 400V 8A TO-220 Bipolar Transistor Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN NPN
Package Type TO-220; SOT3 TO-220; TO-220-3
IC(max) 8000 milliamps 8000 milliamps
VCEO 400 volts 400 volts
VCBO 700 volts
Unlock Full Specs
to access all available technical data