Bipolar (BJT) Transistor NPN 20V 5A 150MHz 750mW Through Hole TO-92-3
TRANS NPN 20V 5A TO92-3
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | FJN965BU-ND | FJN965BU |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN |