onsemi 20V 0.15W 1mA Bipolar Transistor FJN598JCTA

Description
JFET N-CH 20V 0.15W TO92 / Trans JFET N-CH 1mA 3-Pin TO-92 Ammo Product overview: FJN598JCTA from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.15W, 1mA. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 0.15W, 1mA, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-FJN598JCTA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
JFET N-CH 20V 0.15W TO92 / Trans JFET N-CH 1mA 3-Pin TO-92 Ammo Product overview: FJN598JCTA from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.15W, 1mA. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 0.15W, 1mA, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-FJN598JCTA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 0.15W 1mA Bipolar Transistor
288-FJN598JCTA
20V 0.15W 1mA Bipolar Transistor 288-FJN598JCTA
JFET N-CH 20V 0.15W TO92 / Trans JFET N-CH 1mA 3-Pin TO-92 Ammo Product overview: FJN598JCTA from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.15W, 1mA. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 0.15W, 1mA, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-FJN598JCTA can be used for catalog matching and distributor lookup.

JFET N-CH 20V 0.15W TO92 / Trans JFET N-CH 1mA 3-Pin TO-92 Ammo Product overview: FJN598JCTA from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.15W, 1mA. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 0.15W, 1mA, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-FJN598JCTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
JFETs (Junction Field Effect) - FJN598JCTA - 774595-FJN598JCTA - Win Source Electronics
Laguna Hills, CA, United States
JFETs (Junction Field Effect) - FJN598JCTA
774595-FJN598JCTA
JFETs (Junction Field Effect) - FJN598JCTA 774595-FJN598JCTA
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 774595-FJN598JCTA Packaging: Tape in Box Mounting Style: Through Hole Operating Temperature Range: 150°C (TJ) Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) Power - Max: 150mW Voltage - Breakdown (V(BR)GSS): 20V Current - Drain (Idss) @ Vds (Vgs=0): 100μA @ 5V Current Drain (Id) - Max: 1mA Voltage - Cutoff (VGS off) @ Id: 600mV @ 1μA Part Status: Obsolete(EOL) Family Name: FJN598J Categories: Discrete Semiconductor Products Manufacturer Package: TO-92-3 Channel Type Type: N Input Capacitance (Ciss) (Maximum) @ Vds: 3.5pF @ 5V Alternative Parts (Cross-Reference): 2SK709GR; FJN598JCBU; Introduction Date: November 21, 2000 Country of Origin: China Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 774595-FJN598JCTA
Packaging: Tape in Box
Mounting Style: Through Hole
Operating Temperature Range: 150°C (TJ)
Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Power - Max: 150mW
Voltage - Breakdown (V(BR)GSS): 20V
Current - Drain (Idss) @ Vds (Vgs=0): 100μA @ 5V
Current Drain (Id) - Max: 1mA
Voltage - Cutoff (VGS off) @ Id: 600mV @ 1μA
Part Status: Obsolete(EOL)
Family Name: FJN598J
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-92-3
Channel Type Type: N
Input Capacitance (Ciss) (Maximum) @ Vds: 3.5pF @ 5V
Alternative Parts (Cross-Reference): 2SK709GR; FJN598JCBU;
Introduction Date: November 21, 2000
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Transistors
Product Number 288-FJN598JCTA 774595-FJN598JCTA
Product Name 20V 0.15W 1mA Bipolar Transistor JFETs (Junction Field Effect) - FJN598JCTA
Package Type Tape in Box TO-92; SOT3
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1690609 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT223; Sot-223
Number of units in IC 1
View Details
5 - 300 MHz, 35 dB, 12 V, Si BJT Reverse MCM - QPA5368 - Qorvo
Specs
Transistor Technology / Material Silicon
Package Type SMD / 20 pin
Power Gain 35.6 dB
View Details
Bipolar Transistor Arrays - BC846BS/ZLF-ND - DigiKey
Specs
Package Type 6-TSSOP, SC-88, SOT-363
View Details
2 suppliers