JFET N-CH 20V 0.15W TO92 Product overview: FJN598JCBU from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.15W. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 0.15W, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-FJN598JCBU can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1038938-FJN598JCBU
Packaging: Bulk
Mounting: Through Hole
Polarity: N-Channel
Voltage - Breakdown (V(BR)GSS): 20V
Current - Drain (Idss) @ Vds (Vgs=0): 100μA @ 5V
Current Drain (Id) - Max: 1mA
Voltage - Cutoff (VGS off) @ Id: 600mV @ 1μA
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-92-3
Maximum Power Dissipation: 150mW
Max Input Capacitance: 3.5pF @ 5V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors |
| Product Number | 288-FJN598JCBU | 1038938-FJN598JCBU |
| Product Name | 20V 0.15W Bipolar Transistor | JFETs (Junction Field Effect) - FJN598JCBU |
| Package Type | Bulk | TO-92; SOT3; TO-92-3 |
| Packing Method | Bulk | |
| PD | 150 milliwatts |