onsemi 50V 100mA 200MHz Bipolar Transistor FJN4301RTA

Description
PNP BJT Transistor, 50V VCEO, 100mA IC, 200MHz fT, TO-92 Product overview: FJN4301RTA from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 100mA, 200MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 100mA, 200MHz, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-FJN4301RTA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PNP BJT Transistor, 50V VCEO, 100mA IC, 200MHz fT, TO-92 Product overview: FJN4301RTA from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 100mA, 200MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 100mA, 200MHz, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-FJN4301RTA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
50V 100mA 200MHz Bipolar Transistor
292-FJN4301RTA
50V 100mA 200MHz Bipolar Transistor 292-FJN4301RTA
PNP BJT Transistor, 50V VCEO, 100mA IC, 200MHz fT, TO-92 Product overview: FJN4301RTA from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 100mA, 200MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 100mA, 200MHz, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-FJN4301RTA can be used for catalog matching and distributor lookup.

PNP BJT Transistor, 50V VCEO, 100mA IC, 200MHz fT, TO-92 Product overview: FJN4301RTA from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 100mA, 200MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 100mA, 200MHz, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-FJN4301RTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single, Pre-Biased Bipolar Transistors - FJN4301RTATB-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
FJN4301RTATB-ND
Single, Pre-Biased Bipolar Transistors FJN4301RTATB-ND
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 200MHz 300mW Through Hole TO-92-3

Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 200MHz 300mW Through Hole TO-92-3

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - FJN4301RTA - 753235-FJN4301RTA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - FJN4301RTA
753235-FJN4301RTA
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - FJN4301RTA 753235-FJN4301RTA
Manufacturer: ON Semiconductor Win Source Part Number: 753235-FJN4301RTA Packaging: Cut Tape (CT) Mounting Style: Through Hole Transistor Type: PNP - Pre-Biased Frequency - Transition: 200MHz Categories: Discrete Semiconductor Products Supplier Device Package: TO-92-3 Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) Current - Collector (Ic) (Maximum): 100mA Voltage - Collector Emitter Breakdown (Maximum): 50V Current - Collector Cutoff (Maximum): 100nA (ICBO) Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Family Part Number: FJN4301 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 300mV at 500μA, 10mA DC Current Gain (hFE) (Minimum) at Ic, Vce: 20 at 10mA, 5V Maximum Power: 300mW Resistor - Base (R1): 4.7 kOhms Resistor - Emitter Base (R2): 4.7 kOhms

Manufacturer: ON Semiconductor
Win Source Part Number: 753235-FJN4301RTA
Packaging: Cut Tape (CT)
Mounting Style: Through Hole
Transistor Type: PNP - Pre-Biased
Frequency - Transition: 200MHz
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-92-3
Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Current - Collector (Ic) (Maximum): 100mA
Voltage - Collector Emitter Breakdown (Maximum): 50V
Current - Collector Cutoff (Maximum): 100nA (ICBO)
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Family Part Number: FJN4301
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 300mV at 500μA, 10mA
DC Current Gain (hFE) (Minimum) at Ic, Vce: 20 at 10mA, 5V
Maximum Power: 300mW
Resistor - Base (R1): 4.7 kOhms
Resistor - Emitter Base (R2): 4.7 kOhms

Buy Now
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - FJN4301RTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
FJN4301RTA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) FJN4301RTA
TRANS PREBIAS PNP 50V TO92-3

TRANS PREBIAS PNP 50V TO92-3

Supplier's Site
Single, Pre-Biased Bipolar Transistors - FJN4301RTA - ODG (Origin Data Global)
Shenzhen, China
Single, Pre-Biased Bipolar Transistors
FJN4301RTA
Single, Pre-Biased Bipolar Transistors FJN4301RTA
TRANS PREBIAS PNP 300MW TO92-3

TRANS PREBIAS PNP 300MW TO92-3

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 292-FJN4301RTA FJN4301RTATB-ND 753235-FJN4301RTA FJN4301RTA FJN4301RTA
Product Name 50V 100mA 200MHz Bipolar Transistor Single, Pre-Biased Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - FJN4301RTA Discrete Semiconductor Products - Transistors - Bipolar (BJT) Single, Pre-Biased Bipolar Transistors
Polarity PNP PNP PNP PNP - Pre-Biased; PNP
IC(max) 100 milliamps 100 milliamps 100 milliamps
VCEO 50 volts 50 volts 50 volts
VCBO -50 volts
PD 300 milliwatts
Unlock Full Specs
to access all available technical data