onsemi Single Bipolar Transistors FJN3303FTA

Description
Bipolar (BJT) Transistor NPN 400V 1.5A 4MHz 650mW Through Hole TO-92-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 400V 1.5A 4MHz 650mW Through Hole TO-92-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - FJN3303FTATB-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
FJN3303FTATB-ND
Single Bipolar Transistors FJN3303FTATB-ND
Bipolar (BJT) Transistor NPN 400V 1.5A 4MHz 650mW Through Hole TO-92-3

Bipolar (BJT) Transistor NPN 400V 1.5A 4MHz 650mW Through Hole TO-92-3

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - FJN3303FTA - 802559-FJN3303FTA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - FJN3303FTA
802559-FJN3303FTA
TRANSISTORS - Transistors (BJT) - Single - FJN3303FTA 802559-FJN3303FTA
Manufacturer: ON Semiconductor Win Source Part Number: 802559-FJN3303FTA Packaging: Tape & Box (TB) Mounting Style: Through Hole Power - Max: 650mW Transistor Type: NPN Frequency - Transition: 4MHz Supplier Device Package: TO-92-3 Temperature Range - Operating: 150°C Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) Current - Collector (Ic) (Maximum): 1.5A Voltage - Collector Emitter Breakdown (Maximum): 400V Current - Collector Cutoff (Maximum): 10μA (ICBO) Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 3V at 500mA, 1.5A Part Number Series: FJN3303 DC Current Gain (hFE) (Min) at Ic, Vce: 14 at 500mA, 2V

Manufacturer: ON Semiconductor
Win Source Part Number: 802559-FJN3303FTA
Packaging: Tape & Box (TB)
Mounting Style: Through Hole
Power - Max: 650mW
Transistor Type: NPN
Frequency - Transition: 4MHz
Supplier Device Package: TO-92-3
Temperature Range - Operating: 150°C
Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Current - Collector (Ic) (Maximum): 1.5A
Voltage - Collector Emitter Breakdown (Maximum): 400V
Current - Collector Cutoff (Maximum): 10μA (ICBO)
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 3V at 500mA, 1.5A
Part Number Series: FJN3303
DC Current Gain (hFE) (Min) at Ic, Vce: 14 at 500mA, 2V

Buy Now
Singapore, Singapore
Bipolar Transistor
276-FJN3303FTA
Bipolar Transistor 276-FJN3303FTA
High Voltage Fast Switching NPN Power Transistor, 2000-FNFLD Product overview: FJN3303FTA from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FJN3303FTA can be used for catalog matching and distributor lookup.

High Voltage Fast Switching NPN Power Transistor, 2000-FNFLD Product overview: FJN3303FTA from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FJN3303FTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - FJN3303FTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
FJN3303FTA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) FJN3303FTA
TRANS NPN 400V 1.5A TO92-3

TRANS NPN 400V 1.5A TO92-3

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
FJN3303FTA
Bipolar Transistors - BJT FJN3303FTA
Bipolar Transistors - BJT Hi Volt Fast Switch NPN Power Transistor

Bipolar Transistors - BJT Hi Volt Fast Switch NPN Power Transistor

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number FJN3303FTATB-ND 802559-FJN3303FTA 276-FJN3303FTA FJN3303FTA FJN3303FTA
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - FJN3303FTA Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - BJT
Polarity NPN NPN NPN
Package Type TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads TO-92; SOT3
Packing Method Tape Reel; Tape & Box (TB) Tape Reel; Cut Tape (CT),Tape & Box (TB)
TJ 150 C (302 F) -65 C (-85 F)
Power Gain 14 dB
Unlock Full Specs
to access all available technical data