Bipolar (BJT) Transistor NPN 50V 100mA 250MHz 300mW Through Hole TO-92-3
Manufacturer: ON Semiconductor
Win Source Part Number: 714245-FJN3301RTA
Packaging: Cut Tape (CT)
Mounting Style: Through Hole
Transistor Type: NPN
Frequency - Transition: 250MHz
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-92-3
Status: Obsolete
Temperature Range - Operating: 150°C
Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Current - Collector (Ic) (Maximum): 100mA
Voltage - Collector Emitter Breakdown (Maximum): 50V
Current - Collector Cutoff (Maximum): 100nA (ICBO)
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 300mV at 500μA, 10mA
DC Current Gain (hFE) (Minimum) at Ic, Vce: 20 at 10mA, 5V
Maximum Power: 300mW
NPN BJT Transistor, 50V, 100mA, 250MHz, TO-92 Product overview: FJN3301RTA from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 100mA, 250MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 100mA, 250MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FJN3301RTA can be used for catalog matching and distributor lookup.
TRANS NPN 50V 0.1A TO92-3
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | FJN3301RTATB-ND | 714245-FJN3301RTA | 276-FJN3301RTA | FJN3301RTA |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - FJN3301RTA | 50V 100mA 250MHz Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | NPN | |
| Package Type | TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | TO-92; SOT3 | ||
| IC(max) | 100 milliamps | ? to 10 milliamps | ||
| VCEO | 50 volts |