onsemi Single Bipolar Transistors FJN13003BU

Description
Bipolar (BJT) Transistor NPN 400V 1.5A 4MHz 1.1W Through Hole TO-92-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 400V 1.5A 4MHz 1.1W Through Hole TO-92-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - FJN13003BU-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
FJN13003BU-ND
Single Bipolar Transistors FJN13003BU-ND
Bipolar (BJT) Transistor NPN 400V 1.5A 4MHz 1.1W Through Hole TO-92-3

Bipolar (BJT) Transistor NPN 400V 1.5A 4MHz 1.1W Through Hole TO-92-3

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - FJN13003BU - 1001414-FJN13003BU - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - FJN13003BU
1001414-FJN13003BU
TRANSISTORS - Transistors (BJT) - Single - FJN13003BU 1001414-FJN13003BU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1001414-FJN13003BU Packaging: Bulk Mounting: Through Hole Frequency - Transition: 4MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: TO-92-3 Maximum Current Collector: 1.5A VCEO Maximum Collector-Emitter Breakdown Voltage: 400V Max Vce (sat): 3V @ 500mA, 1.5A Typical Gain (hFE) (Min): 9 @ 500mA, 2V Maximum Power Dissipation: 1.1W Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1001414-FJN13003BU
Packaging: Bulk
Mounting: Through Hole
Frequency - Transition: 4MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-92-3
Maximum Current Collector: 1.5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 400V
Max Vce (sat): 3V @ 500mA, 1.5A
Typical Gain (hFE) (Min): 9 @ 500mA, 2V
Maximum Power Dissipation: 1.1W
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
400V 1.5A Bipolar Transistor
276-FJN13003BU
400V 1.5A Bipolar Transistor 276-FJN13003BU
NPN BJT 400V 1.5A TO-92 Transistor Product overview: FJN13003BU from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 400V, 1.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FJN13003BU can be used for catalog matching and distributor lookup.

NPN BJT 400V 1.5A TO-92 Transistor Product overview: FJN13003BU from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 400V, 1.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FJN13003BU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - FJN13003BU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
FJN13003BU
Discrete Semiconductor Products - Transistors - Bipolar (BJT) FJN13003BU
TRANS NPN 400V 1.5A TO92-3

TRANS NPN 400V 1.5A TO92-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number FJN13003BU-ND 1001414-FJN13003BU 276-FJN13003BU FJN13003BU
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - FJN13003BU 400V 1.5A Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN; NPN NPN
Package Type TO-92; TO-226-3, TO-92-3 (TO-226AA) TO-92; SOT3; TO-92-3
IC(max) 1500 milliamps 1500 milliamps
VCEO 400 volts 400 volts
VCBO 700 volts
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1220250 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT223; Sot-223
Number of units in IC 1
View Details
45 V, 1 A PNP medium power transistors - BC51-16PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
5 suppliers
 - BCR116E6393HTSA1 - Rochester Electronics
Specs
Polarity NPN
Package Type SOT23; SOT-23-3
Packing Method Tape Reel; Tape & Reel
View Details
3 suppliers