Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 067227-FJMA790
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 6-MicroFET (2x2)
Maximum Current Collector: 2A
VCEO Maximum Collector-Emitter Breakdown Voltage: 35V
Max Vce (sat): 450mV @ 50mA, 2A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 1.5A, 1.5V
Maximum Power Dissipation: 1.56W
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
PNP BJT Transistor, 35V, 2A, 1.56W, SM Product overview: FJMA790 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35V, 2A, 1.56W. Search-friendly keywords include transistor, BJT, switching, amplification, 35V, 2A, 1.56W, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FJMA790 can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP 35V 2A 1.56W Surface Mount 6-MicroFET (2x2)
PNP Epitaxial Silicon Transistor
TRANS PNP 35V 2A 6MICROFET
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | RF Transistors | Bipolar RF Transistors |
| Product Number | 067227-FJMA790 | 276-FJMA790 | FJMA790TR-ND | FJMA790 | FJMA790 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - FJMA790 | 35V 2A 1.56W Bipolar Transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | PNP; PNP | PNP | PNP | PNP | |
| Package Type | SOT3; 6-MicroFET (2x2) | 6-WDFN Exposed Pad | WDFN-6 | ||
| IC(max) | 2000 milliamps | 2000 milliamps | |||
| VCEO | 35 volts | 35 volts |