Bipolar (BJT) Transistor NPN 750V 20A 200W Through Hole TO-264-3
TRANS NPN 750V 20A TO-264 Product overview: FJL6820TU from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 750V, 20A. Search-friendly keywords include transistor, BJT, switching, amplification, 750V, 20A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FJL6820TU can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 774592-FJL6820TU
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 150°C (TJ)
Package: TO-264-3, TO-264AA
Power - Max: 200W
Transistor Type: NPN
Part Status: Obsolete(EOL)
Family Name: FJL6820
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-264
Current - Collector (Ic) (Maximum): 20A
Voltage - Collector Emitter Breakdown (Maximum): 750V
Vce Saturation (Maximum) @ Ib, Ic: 3V @ 2.75A, 11A
Current - Collector Cutoff (Maximum): 1mA
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 5.5 @ 11A, 5V
Alternative Parts (Cross-Reference): 2SC5584; 2SC5905; MD2310FX; 2SC5597;
Introduction Date: April 16, 2001
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
TRANS NPN 750V 20A TO264-3
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | FJL6820TU-ND | 276-FJL6820TU | 774592-FJL6820TU | FJL6820TU |
| Product Name | Single Bipolar Transistors | 750V 20A Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - FJL6820TU | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | NPN | |
| Package Type | TO-264-3, TO-264AA | SOT3 | ||
| IC(max) | 20000 milliamps | 1 milliamps | 20000 milliamps | |
| VCEO | 750 volts | 750 volts | ||
| VCBO | 1500 volts |